Win Source Electronics Electronic Wholesale - TL431K-AF5-R 1268386-TL431K-AF5-R

Description
Manufacturer: UTC Win Source Part Number: 1268386-TL431K-AF5-R Manufacturer Homepage: www.utc-ic.com Alternative Parts (Cross-Reference): LMV431IM5; TL1431CL5T; TL1431ACL5T; TL431K-AF5-R; Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: UTC Win Source Part Number: 1268386-TL431K-AF5-R Manufacturer Homepage: www.utc-ic.com Alternative Parts (Cross-Reference): LMV431IM5; TL1431CL5T; TL1431ACL5T; TL431K-AF5-R; Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Wholesale - TL431K-AF5-R - 1268386-TL431K-AF5-R - Win Source Electronics
Laguna Hills, CA, United States
Electronic Wholesale - TL431K-AF5-R
1268386-TL431K-AF5-R
Electronic Wholesale - TL431K-AF5-R 1268386-TL431K-AF5-R
Manufacturer: UTC Win Source Part Number: 1268386-TL431K-AF5-R Manufacturer Homepage: www.utc-ic.com Alternative Parts (Cross-Reference): LMV431IM5; TL1431CL5T; TL1431ACL5T; TL431K-AF5-R; Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: UTC
Win Source Part Number: 1268386-TL431K-AF5-R
Manufacturer Homepage: www.utc-ic.com
Alternative Parts (Cross-Reference): LMV431IM5; TL1431CL5T; TL1431ACL5T; TL431K-AF5-R;
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Voltage Reference Chips
Product Number 1268386-TL431K-AF5-R
Product Name Electronic Wholesale - TL431K-AF5-R
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Reference - LT1634BCMS8-1.25#PBF - 139169-LT1634BCMS8-1.25#PBF - Win Source Electronics
Specs
Package Type Other; 8-MSOP
Life Cycle Stage Active
TC 25 ppm/C
View Details
PMIC - PMIC - Voltage Reference - LT6654AHLS8-4.096#PBF - 1221328-LT6654AHLS8-4.096#PBF - Win Source Electronics
Specs
Package Type Other; CLCC
TC 10 ppm/C
IQ 0.6000 mA
View Details
PMIC - PMIC - Voltage Reference - LM385S8-1.2#PBF - 1054050-LM385S8-1.2#PBF - Win Source Electronics
Specs
Package Type Other; 8-SOIC
Life Cycle Stage Obsolete(EOL)
TC 20 ppm/C
View Details