Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1945IMS#TRPBF 126717-LT1945IMS#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 126717-LT1945IMS#TRP BF Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Boost, SEPIC Number of Outputs: 2 Synchronous Rectifier: No Output Current: 250mA (Switch) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 10-MSOP Purpose: Step-Up, Step-Up/Step-Down Maximum Input Voltage: 15V Nominal Output Voltage (Min/Fixed): ±1.23V Maximum Output Voltage: ±34V Minimum Input Voltage: 1.2V
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 126717-LT1945IMS#TRP BF Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Boost, SEPIC Number of Outputs: 2 Synchronous Rectifier: No Output Current: 250mA (Switch) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 10-MSOP Purpose: Step-Up, Step-Up/Step-Down Maximum Input Voltage: 15V Nominal Output Voltage (Min/Fixed): ±1.23V Maximum Output Voltage: ±34V Minimum Input Voltage: 1.2V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1945IMS#TRPBF - 126717-LT1945IMS#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1945IMS#TRPBF
126717-LT1945IMS#TRPBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1945IMS#TRPBF 126717-LT1945IMS#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 126717-LT1945IMS#TRP BF Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Boost, SEPIC Number of Outputs: 2 Synchronous Rectifier: No Output Current: 250mA (Switch) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 10-MSOP Purpose: Step-Up, Step-Up/Step-Down Maximum Input Voltage: 15V Nominal Output Voltage (Min/Fixed): ±1.23V Maximum Output Voltage: ±34V Minimum Input Voltage: 1.2V

Manufacturer: Linear Technology
Win Source Part Number: 126717-LT1945IMS#TRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Boost, SEPIC
Number of Outputs: 2
Synchronous Rectifier: No
Output Current: 250mA (Switch)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 10-MSOP
Purpose: Step-Up, Step-Up/Step-Down
Maximum Input Voltage: 15V
Nominal Output Voltage (Min/Fixed): ±1.23V
Maximum Output Voltage: ±34V
Minimum Input Voltage: 1.2V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 126717-LT1945IMS#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1945IMS#TRPBF
Configuration / Function Boost, SEPIC
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 10-MSOP
Life Cycle Stage Maturity; Active
Special Features Multiple Outputs; Synchronous Rectification
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3421EUF#PBF - 020579-LTC3421EUF#PBF - Win Source Electronics
Specs
Configuration / Function Boost
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 24-QFN-EP (4x4)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1144CN8#PBF - 072432-LTC1144CN8#PBF - Win Source Electronics
Specs
Configuration / Function Charge Pump
Output Voltage Type Fixed; Fixed
Package Type DIP; Other; 8-PDIP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1374HVIS8#TRPBF - 1058216-LT1374HVIS8#TRPBF - Win Source Electronics
Specs
Configuration / Function Buck, SEPIC
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3580EMS8E#PBF - 020410-LT3580EMS8E#PBF - Win Source Electronics
Specs
Configuration / Function Boost, Cuk, SEPIC
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 8-MSOP-EP
View Details