Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1613CS5#TRMPBF 126694-LT1613CS5#TRMPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 126694-LT1613CS5#TRM PBF Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Boost, Flyback, SEPIC Frequency - Switching: 1.4MHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 550mA (Switch) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: TSOT-23-5 Purpose: Step-Up, Step-Up/Step-Down Maximum Input Voltage: 10V Nominal Output Voltage (Min/Fixed): 1.23V Maximum Output Voltage: 34V Minimum Input Voltage: 0.9V
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 126694-LT1613CS5#TRM PBF Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Boost, Flyback, SEPIC Frequency - Switching: 1.4MHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 550mA (Switch) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: TSOT-23-5 Purpose: Step-Up, Step-Up/Step-Down Maximum Input Voltage: 10V Nominal Output Voltage (Min/Fixed): 1.23V Maximum Output Voltage: 34V Minimum Input Voltage: 0.9V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1613CS5#TRMPBF - 126694-LT1613CS5#TRMPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1613CS5#TRMPBF
126694-LT1613CS5#TRMPBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1613CS5#TRMPBF 126694-LT1613CS5#TRMPBF
Manufacturer: Linear Technology Win Source Part Number: 126694-LT1613CS5#TRM PBF Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Boost, Flyback, SEPIC Frequency - Switching: 1.4MHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 550mA (Switch) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: TSOT-23-5 Purpose: Step-Up, Step-Up/Step-Down Maximum Input Voltage: 10V Nominal Output Voltage (Min/Fixed): 1.23V Maximum Output Voltage: 34V Minimum Input Voltage: 0.9V

Manufacturer: Linear Technology
Win Source Part Number: 126694-LT1613CS5#TRMPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Boost, Flyback, SEPIC
Frequency - Switching: 1.4MHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 550mA (Switch)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: TSOT-23-5
Purpose: Step-Up, Step-Up/Step-Down
Maximum Input Voltage: 10V
Nominal Output Voltage (Min/Fixed): 1.23V
Maximum Output Voltage: 34V
Minimum Input Voltage: 0.9V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 126694-LT1613CS5#TRMPBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1613CS5#TRMPBF
Configuration / Function Boost, Flyback, SEPIC
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOT23; Other; TSOT-23-5
Life Cycle Stage Maturity; Active
Special Features Multiple Outputs; Synchronous Rectification
Unlock Full Specs
to access all available technical data