Win Source Electronics Linear - Linear - Amplifiers - Video Amps and Modules - LT1253CS8#TRPBF 126693-LT1253CS8#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 126693-LT1253CS8#TRP BF Packaging: Reel - TR Applications: Current Feedback Number of Circuits: 2 Mounting: SMD (SMT) -3db Bandwidth: 270MHz Slew Rate: 250 V/μs Categories: Integrated Circuits Status: Active Case / Package: 8-SOIC Supply Voltage - Operating: 4 V to 28 V, ±2 V to 14 V Operating Supply Current: 6mA Channel Output Current: 55mA
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 126693-LT1253CS8#TRP BF Packaging: Reel - TR Applications: Current Feedback Number of Circuits: 2 Mounting: SMD (SMT) -3db Bandwidth: 270MHz Slew Rate: 250 V/μs Categories: Integrated Circuits Status: Active Case / Package: 8-SOIC Supply Voltage - Operating: 4 V to 28 V, ±2 V to 14 V Operating Supply Current: 6mA Channel Output Current: 55mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Video Amps and Modules - LT1253CS8#TRPBF - 126693-LT1253CS8#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Video Amps and Modules - LT1253CS8#TRPBF
126693-LT1253CS8#TRPBF
Linear - Linear - Amplifiers - Video Amps and Modules - LT1253CS8#TRPBF 126693-LT1253CS8#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 126693-LT1253CS8#TRP BF Packaging: Reel - TR Applications: Current Feedback Number of Circuits: 2 Mounting: SMD (SMT) -3db Bandwidth: 270MHz Slew Rate: 250 V/μs Categories: Integrated Circuits Status: Active Case / Package: 8-SOIC Supply Voltage - Operating: 4 V to 28 V, ±2 V to 14 V Operating Supply Current: 6mA Channel Output Current: 55mA

Manufacturer: Linear Technology
Win Source Part Number: 126693-LT1253CS8#TRPBF
Packaging: Reel - TR
Applications: Current Feedback
Number of Circuits: 2
Mounting: SMD (SMT)
-3db Bandwidth: 270MHz
Slew Rate: 250 V/μs
Categories: Integrated Circuits
Status: Active
Case / Package: 8-SOIC
Supply Voltage - Operating: 4 V to 28 V, ±2 V to 14 V
Operating Supply Current: 6mA
Channel Output Current: 55mA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Number 126693-LT1253CS8#TRPBF
Product Name Linear - Linear - Amplifiers - Video Amps and Modules - LT1253CS8#TRPBF
Package Type SOIC; 8-SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1795ISW#PBF - 1058781-LT1795ISW#PBF - Win Source Electronics
Specs
Device Type Buffer; Instrumentation Amplifiers; Operational Amplifiers
Package Type 20-SO
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1490AHS8#PBF - 1058351-LT1490AHS8#PBF - Win Source Electronics
Specs
Device Type Buffer; Instrumentation Amplifiers; Operational Amplifiers
Package Type 8-SO
View Details
Linear - Linear - Amplifiers - Video Amps and Modules - LT1192CS8#TRPBF - 1058005-LT1192CS8#TRPBF - Win Source Electronics
Specs
Package Type SOIC; 8-SOIC
Operating Range General Purpose
View Details
Linear - Linear - Amplifiers - Video Amps and Modules - LT1227CN8 - 072240-LT1227CN8 - Win Source Electronics
Specs
Package Type DIP; PDIP; 8-PDIP
Operating Range Current Feedback
View Details