Win Source Electronics PMIC - PMIC - Voltage Regulators - Special Purpose - LT1580CR-2.5#PBF 126660-LT1580CR-2.5#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 126660-LT1580CR-2.5# PBF Packaging: Tube/Rail Applications: Converter, Intel Pentium Mounting: SMD (SMT) Voltage - Input: 1.79 V to 6 V Number of Outputs: 1 Output Voltage: 2.5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C Case / Package: D2PAK-7
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 126660-LT1580CR-2.5# PBF Packaging: Tube/Rail Applications: Converter, Intel Pentium Mounting: SMD (SMT) Voltage - Input: 1.79 V to 6 V Number of Outputs: 1 Output Voltage: 2.5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C Case / Package: D2PAK-7
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Special Purpose - LT1580CR-2.5#PBF - 126660-LT1580CR-2.5#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - LT1580CR-2.5#PBF
126660-LT1580CR-2.5#PBF
PMIC - PMIC - Voltage Regulators - Special Purpose - LT1580CR-2.5#PBF 126660-LT1580CR-2.5#PBF
Manufacturer: Linear Technology Win Source Part Number: 126660-LT1580CR-2.5# PBF Packaging: Tube/Rail Applications: Converter, Intel Pentium Mounting: SMD (SMT) Voltage - Input: 1.79 V to 6 V Number of Outputs: 1 Output Voltage: 2.5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C Case / Package: D2PAK-7

Manufacturer: Linear Technology
Win Source Part Number: 126660-LT1580CR-2.5#PBF
Packaging: Tube/Rail
Applications: Converter, Intel Pentium
Mounting: SMD (SMT)
Voltage - Input: 1.79 V to 6 V
Number of Outputs: 1
Output Voltage: 2.5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C
Case / Package: D2PAK-7

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 126660-LT1580CR-2.5#PBF
Product Name PMIC - PMIC - Voltage Regulators - Special Purpose - LT1580CR-2.5#PBF
Package Type Other; D2PAK-7
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - Linear Regulator Controllers - LT1575CS8-2.8 - 072292-LT1575CS8-2.8 - Win Source Electronics
Specs
Regulator Category Linear
Package Type SOIC; Other; 8-SOIC
Special Features Multiple Outputs
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3251EMSE-1.5#PBF - 072559-LTC3251EMSE-1.5#PBF - Win Source Electronics
Specs
Regulator Category Switching
Output Voltage Type Fixed; Fixed
Package Type Other; 10-MSOP
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1117CM-3.3#PBF - 020215-LT1117CM-3.3#PBF - Win Source Electronics
Specs
Regulator Category Linear
Output Voltage Type Fixed; Fixed
Package Type Other; D2PAK-3
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1963AEST-1.8#PBF - 020362-LT1963AEST-1.8#PBF - Win Source Electronics
Specs
Regulator Category Linear
Output Voltage Type Fixed; Fixed
Package Type Other; SOT-223-3
View Details