Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1938EDD#TRPBF 126264-LT1938EDD#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 126264-LT1938EDD#TRP BF Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck Frequency - Switching: 300kHz to 3MHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 2.2A Family Name: LT1938 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C (TJ) Case / Package: 10-DFN (3x3) Purpose: Step-Down Maximum Input Voltage: 25V Nominal Output Voltage (Min/Fixed): 1.265V Maximum Output Voltage: 20V Minimum Input Voltage: 3.6V Alternative Parts (Cross-Reference): LT1938IDD#TRPBF; LT1938IDD#PBF; MIC4680BM TR; Introduction Date: October 03, 2007 ECCN: EAR99 Country of Origin: Malaysia, Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 126264-LT1938EDD#TRP BF Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck Frequency - Switching: 300kHz to 3MHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 2.2A Family Name: LT1938 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C (TJ) Case / Package: 10-DFN (3x3) Purpose: Step-Down Maximum Input Voltage: 25V Nominal Output Voltage (Min/Fixed): 1.265V Maximum Output Voltage: 20V Minimum Input Voltage: 3.6V Alternative Parts (Cross-Reference): LT1938IDD#TRPBF; LT1938IDD#PBF; MIC4680BM TR; Introduction Date: October 03, 2007 ECCN: EAR99 Country of Origin: Malaysia, Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1938EDD#TRPBF - 126264-LT1938EDD#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1938EDD#TRPBF
126264-LT1938EDD#TRPBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1938EDD#TRPBF 126264-LT1938EDD#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 126264-LT1938EDD#TRP BF Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck Frequency - Switching: 300kHz to 3MHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 2.2A Family Name: LT1938 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C (TJ) Case / Package: 10-DFN (3x3) Purpose: Step-Down Maximum Input Voltage: 25V Nominal Output Voltage (Min/Fixed): 1.265V Maximum Output Voltage: 20V Minimum Input Voltage: 3.6V Alternative Parts (Cross-Reference): LT1938IDD#TRPBF; LT1938IDD#PBF; MIC4680BM TR; Introduction Date: October 03, 2007 ECCN: EAR99 Country of Origin: Malaysia, Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 126264-LT1938EDD#TRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 300kHz to 3MHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 2.2A
Family Name: LT1938
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C (TJ)
Case / Package: 10-DFN (3x3)
Purpose: Step-Down
Maximum Input Voltage: 25V
Nominal Output Voltage (Min/Fixed): 1.265V
Maximum Output Voltage: 20V
Minimum Input Voltage: 3.6V
Alternative Parts (Cross-Reference): LT1938IDD#TRPBF; LT1938IDD#PBF; MIC4680BM TR;
Introduction Date: October 03, 2007
ECCN: EAR99
Country of Origin: Malaysia, Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 126264-LT1938EDD#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1938EDD#TRPBF
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 10-DFN (3x3)
Life Cycle Stage Maturity; Active
Special Features Multiple Outputs; Synchronous Rectification
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1376IS8-5#TRPBF - 1058240-LT1376IS8-5#TRPBF - Win Source Electronics
Specs
Configuration / Function Buck, SEPIC
Output Voltage Type Fixed; Fixed
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1682CMS8-5#TRPBF - 101420-LTC1682CMS8-5#TRPBF - Win Source Electronics
Specs
Configuration / Function Charge Pump
Output Voltage Type Fixed; Fixed
Package Type Other; 8-MSOP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3430EFE-1#PBF - 020393-LT3430EFE-1#PBF - Win Source Electronics
Specs
Configuration / Function Buck, SEPIC
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SSOP; Other; 16-TSSOP-EP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1317CMS8#TRPBF - 1058136-LT1317CMS8#TRPBF - Win Source Electronics
Specs
Configuration / Function Boost, SEPIC
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 8-MSOP
View Details