Win Source Electronics Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC4300A-2CMS8#TRPBF 126204-LTC4300A-2CMS8#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 126204-LTC4300A-2CMS 8#TRPBF Packaging: Reel - TR Type: Buffer, Accelerator Applications: I2C - Hotswap Input: 2-Wire Bus Output: 2-Wire Bus Number of Channels: 2 Data Rate (Max): 400kHz Capacitance - Input: 10pF Family Name: LTC4300A-2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-MSOP Supply Voltage - Operating: 2.7 V to 5.5 V Operating Supply Current: 5.1mA Alternative Parts (Cross-Reference): PCA9512ADP/S900; PCA9512ADP; PCA9512BDP,118; PCA9512BDP; Introduction Date: July 30, 2012 ECCN: EAR99 Country of Origin: Malaysia, Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 126204-LTC4300A-2CMS 8#TRPBF Packaging: Reel - TR Type: Buffer, Accelerator Applications: I2C - Hotswap Input: 2-Wire Bus Output: 2-Wire Bus Number of Channels: 2 Data Rate (Max): 400kHz Capacitance - Input: 10pF Family Name: LTC4300A-2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-MSOP Supply Voltage - Operating: 2.7 V to 5.5 V Operating Supply Current: 5.1mA Alternative Parts (Cross-Reference): PCA9512ADP/S900; PCA9512ADP; PCA9512BDP,118; PCA9512BDP; Introduction Date: July 30, 2012 ECCN: EAR99 Country of Origin: Malaysia, Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC4300A-2CMS8#TRPBF - 126204-LTC4300A-2CMS8#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC4300A-2CMS8#TRPBF
126204-LTC4300A-2CMS8#TRPBF
Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC4300A-2CMS8#TRPBF 126204-LTC4300A-2CMS8#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 126204-LTC4300A-2CMS 8#TRPBF Packaging: Reel - TR Type: Buffer, Accelerator Applications: I2C - Hotswap Input: 2-Wire Bus Output: 2-Wire Bus Number of Channels: 2 Data Rate (Max): 400kHz Capacitance - Input: 10pF Family Name: LTC4300A-2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-MSOP Supply Voltage - Operating: 2.7 V to 5.5 V Operating Supply Current: 5.1mA Alternative Parts (Cross-Reference): PCA9512ADP/S900; PCA9512ADP; PCA9512BDP,118; PCA9512BDP; Introduction Date: July 30, 2012 ECCN: EAR99 Country of Origin: Malaysia, Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 126204-LTC4300A-2CMS8#TRPBF
Packaging: Reel - TR
Type: Buffer, Accelerator
Applications: I2C - Hotswap
Input: 2-Wire Bus
Output: 2-Wire Bus
Number of Channels: 2
Data Rate (Max): 400kHz
Capacitance - Input: 10pF
Family Name: LTC4300A-2
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-MSOP
Supply Voltage - Operating: 2.7 V to 5.5 V
Operating Supply Current: 5.1mA
Alternative Parts (Cross-Reference): PCA9512ADP/S900; PCA9512ADP; PCA9512BDP,118; PCA9512BDP;
Introduction Date: July 30, 2012
ECCN: EAR99
Country of Origin: Malaysia, Thailand
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Buffer Amplifiers
Product Number 126204-LTC4300A-2CMS8#TRPBF
Product Name Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC4300A-2CMS8#TRPBF
Supply Voltage (VS) 2.7 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1880IS5#TRMPBF - 1058853-LT1880IS5#TRMPBF - Win Source Electronics
Specs
Bandwidth 1.1 MHz
Slew Rate 0.5500 V/µs
Supply Voltage (VS) 2.7 to 36 volts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1810IMS8#PBF - 1058815-LT1810IMS8#PBF - Win Source Electronics
Specs
Bandwidth 180 MHz
Slew Rate 350 V/µs
Supply Voltage (VS) 2.5 to 12.6 volts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1077S8#TRPBF - 1057751-LT1077S8#TRPBF - Win Source Electronics
Specs
Bandwidth 0.2300 MHz
Slew Rate 0.1200 V/µs
Supply Voltage (VS) 2.2 to 30 volts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1638IS8#TRPBF - 1058552-LT1638IS8#TRPBF - Win Source Electronics
Specs
Bandwidth 1.2 MHz
Slew Rate 0.4000 V/µs
Supply Voltage (VS) 2.5 to 44 volts
View Details