Win Source Electronics PMIC - PMIC - Voltage Regulators - Special Purpose - LTC1430ACS#TRPBF 126059-LTC1430ACS#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 126059-LTC1430ACS#TR PBF Packaging: Reel - TR Applications: Controller, Intel Pentium II, AMD-K6 Mounting: SMD (SMT) Voltage - Input: 4 V to 8 V Number of Outputs: 1 Output Voltage: 3.3V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SOIC
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 126059-LTC1430ACS#TR PBF Packaging: Reel - TR Applications: Controller, Intel Pentium II, AMD-K6 Mounting: SMD (SMT) Voltage - Input: 4 V to 8 V Number of Outputs: 1 Output Voltage: 3.3V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Special Purpose - LTC1430ACS#TRPBF - 126059-LTC1430ACS#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - LTC1430ACS#TRPBF
126059-LTC1430ACS#TRPBF
PMIC - PMIC - Voltage Regulators - Special Purpose - LTC1430ACS#TRPBF 126059-LTC1430ACS#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 126059-LTC1430ACS#TR PBF Packaging: Reel - TR Applications: Controller, Intel Pentium II, AMD-K6 Mounting: SMD (SMT) Voltage - Input: 4 V to 8 V Number of Outputs: 1 Output Voltage: 3.3V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SOIC

Manufacturer: Linear Technology
Win Source Part Number: 126059-LTC1430ACS#TRPBF
Packaging: Reel - TR
Applications: Controller, Intel Pentium II, AMD-K6
Mounting: SMD (SMT)
Voltage - Input: 4 V to 8 V
Number of Outputs: 1
Output Voltage: 3.3V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 126059-LTC1430ACS#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - Special Purpose - LTC1430ACS#TRPBF
Package Type SOIC; Other; 16-SOIC
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - Linear - LT3012HFE#PBF - 072356-LT3012HFE#PBF - Win Source Electronics
Specs
Regulator Category Linear
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SSOP; Other; 16-TSSOP-EP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1576CS8 - 072298-LT1576CS8 - Win Source Electronics
Specs
Regulator Category Switching
Output Voltage Type Fixed; Fixed
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3501EFE#PBF - 020404-LT3501EFE#PBF - Win Source Electronics
Specs
Regulator Category Switching
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SSOP; Other; 20-TSSOP-EP
View Details