Win Source Electronics PMIC - PMIC - Hot Swap Controllers - LTC4218CGN#TRPBF 126052-LTC4218CGN#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 126052-LTC4218CGN#TR PBF Packaging: Reel - TR Type: Hot Swap Controller, Monitor Applications: ATCA, MicroTCA Mounting: SMD (SMT) Number of Channels: 1 Programmable Features: Auto Retry, Current Limit, Fault Timeout, Latched Fault, OVP, UVLO Feature Pins: FB, /FLT, IMON, ISET, OV, PG, SOURCE, TIMER, UV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SSOP Supply Voltage - Operating: 2.9 V to 26.5 V Operating Supply Current: 1.6mA
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 126052-LTC4218CGN#TR PBF Packaging: Reel - TR Type: Hot Swap Controller, Monitor Applications: ATCA, MicroTCA Mounting: SMD (SMT) Number of Channels: 1 Programmable Features: Auto Retry, Current Limit, Fault Timeout, Latched Fault, OVP, UVLO Feature Pins: FB, /FLT, IMON, ISET, OV, PG, SOURCE, TIMER, UV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SSOP Supply Voltage - Operating: 2.9 V to 26.5 V Operating Supply Current: 1.6mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - LTC4218CGN#TRPBF - 126052-LTC4218CGN#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - LTC4218CGN#TRPBF
126052-LTC4218CGN#TRPBF
PMIC - PMIC - Hot Swap Controllers - LTC4218CGN#TRPBF 126052-LTC4218CGN#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 126052-LTC4218CGN#TR PBF Packaging: Reel - TR Type: Hot Swap Controller, Monitor Applications: ATCA, MicroTCA Mounting: SMD (SMT) Number of Channels: 1 Programmable Features: Auto Retry, Current Limit, Fault Timeout, Latched Fault, OVP, UVLO Feature Pins: FB, /FLT, IMON, ISET, OV, PG, SOURCE, TIMER, UV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SSOP Supply Voltage - Operating: 2.9 V to 26.5 V Operating Supply Current: 1.6mA

Manufacturer: Linear Technology
Win Source Part Number: 126052-LTC4218CGN#TRPBF
Packaging: Reel - TR
Type: Hot Swap Controller, Monitor
Applications: ATCA, MicroTCA
Mounting: SMD (SMT)
Number of Channels: 1
Programmable Features: Auto Retry, Current Limit, Fault Timeout, Latched Fault, OVP, UVLO
Feature Pins: FB, /FLT, IMON, ISET, OV, PG, SOURCE, TIMER, UV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-SSOP
Supply Voltage - Operating: 2.9 V to 26.5 V
Operating Supply Current: 1.6mA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 126052-LTC4218CGN#TRPBF
Product Name PMIC - PMIC - Hot Swap Controllers - LTC4218CGN#TRPBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Battery Management - LTC6801IG#PBF - 072645-LTC6801IG#PBF - Win Source Electronics
Specs
Output Options Inverting
Type SOP; SSOP; 36-SSOP
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - PMIC - Supervisors - LTC1326CS8-2.5#TRPBF - 101954-LTC1326CS8-2.5#TRPBF - Win Source Electronics
Specs
Number of Supplies 3; 3
Output Options Open Drain; Inverting; Active Low; Active High
Type SOIC; 8-SOIC
View Details
Electronic Wholesale - SP706SEU - 1257640-SP706SEU - Win Source Electronics
Specs
Output Options Inverting
View Details