Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1026IS8#PBF 126038-LT1026IS8#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 126038-LT1026IS8#PBF Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Fixed Topology: Charge Pump Number of Outputs: 2 Synchronous Rectifier: No Output Current: 15mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Purpose: Ratiometric Maximum Input Voltage: 10V Nominal Output Voltage (Min/Fixed): -Vin, 2Vin Minimum Input Voltage: 4V
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 126038-LT1026IS8#PBF Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Fixed Topology: Charge Pump Number of Outputs: 2 Synchronous Rectifier: No Output Current: 15mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Purpose: Ratiometric Maximum Input Voltage: 10V Nominal Output Voltage (Min/Fixed): -Vin, 2Vin Minimum Input Voltage: 4V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1026IS8#PBF - 126038-LT1026IS8#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1026IS8#PBF
126038-LT1026IS8#PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1026IS8#PBF 126038-LT1026IS8#PBF
Manufacturer: Linear Technology Win Source Part Number: 126038-LT1026IS8#PBF Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Fixed Topology: Charge Pump Number of Outputs: 2 Synchronous Rectifier: No Output Current: 15mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Purpose: Ratiometric Maximum Input Voltage: 10V Nominal Output Voltage (Min/Fixed): -Vin, 2Vin Minimum Input Voltage: 4V

Manufacturer: Linear Technology
Win Source Part Number: 126038-LT1026IS8#PBF
Packaging: Tube/Rail
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Charge Pump
Number of Outputs: 2
Synchronous Rectifier: No
Output Current: 15mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Purpose: Ratiometric
Maximum Input Voltage: 10V
Nominal Output Voltage (Min/Fixed): -Vin, 2Vin
Minimum Input Voltage: 4V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 126038-LT1026IS8#PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1026IS8#PBF
Configuration / Function Charge Pump
Output Voltage Type Fixed; Fixed
Package Type SOIC; Other; 8-SOIC
Life Cycle Stage Maturity; Active
Special Features Multiple Outputs; Synchronous Rectification
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1702CGN - 020500-LTC1702CGN - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 24-SSOP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3545EUD#PBF - 072577-LTC3545EUD#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 16-QFN (3x3)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1377CS8#PBF - 072271-LT1377CS8#PBF - Win Source Electronics
Specs
Configuration / Function Buck, Boost, Cuk, Flyback, Forward Converter, SEPIC
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3508HFE#PBF - 072377-LT3508HFE#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SSOP; Other; 16-TSSOP-EP
View Details