Manufacturer: Linear Technology
Win Source Part Number: 126032-LT3012EDE#TRP
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Adjustable
Voltage - Dropout (Typical): 0.4V @ 250mA
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Output Current: 250mA
Family Name: LT3012
Output Voltage: 1.24 V to 60 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 12-DFN (4x3)
Maximum Input Voltage: 80V
Nominal Output Voltage (Min/Fixed): 1.24V
Dropout Voltage-Max: 0.62V @ 250mA
Operating Supply Current: 100μA to 18mA
PSRR: 75dB (120Hz)
Maximum Output Voltage: 60V
Protection Features: Over Current, Over Temperature, Reverse Polarity
Alternative Parts (Cross-Reference): SPX2920T3; LM2954G-AD-S08-R; LM2954G-AD-S08-T;
Introduction Date: November 29, 2006
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 126032-LT3012EDE#TRPBF |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - LT3012EDE#TRPBF |
| Regulator Type | Low Dropout |
| Output Polarity | Positive |
| Output Voltage Type | Adjustable / Variable; Adjustable |
| Package Type | Other; 12-DFN (4x3) |
| Life Cycle Stage | Maturity; Active |