Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT1339CSW#TRPBF 125972-LT1339CSW#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 125972-LT1339CSW#TRP BF Packaging: Reel - TR Output Type: Transistor Driver Topology: Boost, Forward Converter Control Features: Current Limit, Enable, Phase Control, Soft Start Number of Outputs: 1 Synchronous Rectifier: No Output Phases: 1 Duty Cycle (Max): 90% Clock Sync: Yes Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 20-SOIC Purpose: Step-Up, Step-Up/Step-Down Supply Voltage - Operating: Up to 20V
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 125972-LT1339CSW#TRP BF Packaging: Reel - TR Output Type: Transistor Driver Topology: Boost, Forward Converter Control Features: Current Limit, Enable, Phase Control, Soft Start Number of Outputs: 1 Synchronous Rectifier: No Output Phases: 1 Duty Cycle (Max): 90% Clock Sync: Yes Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 20-SOIC Purpose: Step-Up, Step-Up/Step-Down Supply Voltage - Operating: Up to 20V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT1339CSW#TRPBF - 125972-LT1339CSW#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT1339CSW#TRPBF
125972-LT1339CSW#TRPBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT1339CSW#TRPBF 125972-LT1339CSW#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 125972-LT1339CSW#TRP BF Packaging: Reel - TR Output Type: Transistor Driver Topology: Boost, Forward Converter Control Features: Current Limit, Enable, Phase Control, Soft Start Number of Outputs: 1 Synchronous Rectifier: No Output Phases: 1 Duty Cycle (Max): 90% Clock Sync: Yes Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 20-SOIC Purpose: Step-Up, Step-Up/Step-Down Supply Voltage - Operating: Up to 20V

Manufacturer: Linear Technology
Win Source Part Number: 125972-LT1339CSW#TRPBF
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Boost, Forward Converter
Control Features: Current Limit, Enable, Phase Control, Soft Start
Number of Outputs: 1
Synchronous Rectifier: No
Output Phases: 1
Duty Cycle (Max): 90%
Clock Sync: Yes
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 20-SOIC
Purpose: Step-Up, Step-Up/Step-Down
Supply Voltage - Operating: Up to 20V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 125972-LT1339CSW#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT1339CSW#TRPBF
Configuration / Function Boost, Forward Converter
Output Voltage Type Transistor Driver
Package Type SOIC; Other; 20-SOIC
Life Cycle Stage Maturity; Active
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1506CS8-3.3#PBF - 020273-LT1506CS8-3.3#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Fixed; Fixed
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1271CT#PBF - 1058105-LT1271CT#PBF - Win Source Electronics
Specs
Configuration / Function Buck, Boost, Buck-Boost, Flyback
Output Voltage Type Adjustable / Variable; Adjustable
Package Type TO-220; Other; TO-220-5
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3854EMSE#PBF - 020624-LTC3854EMSE#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type Other; 12-MSOP-EP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3470EDDB#TRMPBF - 072369-LT3470EDDB#TRMPBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 8-DFN (3x2)
View Details