Win Source Electronics PMIC - PMIC - Voltage Regulators - Linear - LT1963EST-2.5#PBF 125819-LT1963EST-2.5#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 125819-LT1963EST-2.5 #PBF Packaging: Tube/Rail Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.34V @ 1.5A Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 1.5A Output Voltage: 2.5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-223-3 Maximum Input Voltage: 20V Nominal Output Voltage (Min/Fixed): 2.5V Dropout Voltage-Max: 0.55V @ 1.5A Operating Supply Current: 1.5mA to 120mA PSRR: 63dB (120Hz) Protection Features: Over Current, Over Temperature, Reverse Polarity Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 125819-LT1963EST-2.5 #PBF Packaging: Tube/Rail Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.34V @ 1.5A Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 1.5A Output Voltage: 2.5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-223-3 Maximum Input Voltage: 20V Nominal Output Voltage (Min/Fixed): 2.5V Dropout Voltage-Max: 0.55V @ 1.5A Operating Supply Current: 1.5mA to 120mA PSRR: 63dB (120Hz) Protection Features: Over Current, Over Temperature, Reverse Polarity Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - LT1963EST-2.5#PBF - 125819-LT1963EST-2.5#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LT1963EST-2.5#PBF
125819-LT1963EST-2.5#PBF
PMIC - PMIC - Voltage Regulators - Linear - LT1963EST-2.5#PBF 125819-LT1963EST-2.5#PBF
Manufacturer: Linear Technology Win Source Part Number: 125819-LT1963EST-2.5 #PBF Packaging: Tube/Rail Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.34V @ 1.5A Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 1.5A Output Voltage: 2.5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-223-3 Maximum Input Voltage: 20V Nominal Output Voltage (Min/Fixed): 2.5V Dropout Voltage-Max: 0.55V @ 1.5A Operating Supply Current: 1.5mA to 120mA PSRR: 63dB (120Hz) Protection Features: Over Current, Over Temperature, Reverse Polarity Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 125819-LT1963EST-2.5#PBF
Packaging: Tube/Rail
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.34V @ 1.5A
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 1.5A
Output Voltage: 2.5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-223-3
Maximum Input Voltage: 20V
Nominal Output Voltage (Min/Fixed): 2.5V
Dropout Voltage-Max: 0.55V @ 1.5A
Operating Supply Current: 1.5mA to 120mA
PSRR: 63dB (120Hz)
Protection Features: Over Current, Over Temperature, Reverse Polarity
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Linear Voltage Regulators
Product Number 125819-LT1963EST-2.5#PBF
Product Name PMIC - PMIC - Voltage Regulators - Linear - LT1963EST-2.5#PBF
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed
Package Type Other; SOT-223-3
Life Cycle Stage Maturity; Active
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - Linear - LT1121IST-5#PBF - 114481-LT1121IST-5#PBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed
View Details
PMIC - PMIC - Voltage Regulators - Linear - LTC1062CN8#PBF - 1023613-LTC1062CN8#PBF - Win Source Electronics
Specs
Package Type DIP; Other; DIP
Operating Temperature -40 C (-40 F)
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1764EQ-2.5#TRPBF - 020336-LT1764EQ-2.5#TRPBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT3008EDC-1.2#TRMPBF - 1059071-LT3008EDC-1.2#TRMPBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Voltage Type Fixed; Fixed
Package Type Other; 6-DFN (2x2)
View Details