Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1617ES5#TRPBF 125730-LT1617ES5#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 125730-LT1617ES5#TRP BF Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Boost, Cuk, Charge Pump Number of Outputs: 1 Synchronous Rectifier: No Output Current: 300mA (Switch) Family Name: LT1617ES5#TRPBF Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: TSOT-23-5 Purpose: Step-Up, Step-Up/Step-Down Maximum Input Voltage: 15V Nominal Output Voltage (Min/Fixed): -1.2V Maximum Output Voltage: -34V Minimum Input Voltage: 1.2V Alternative Parts (Cross-Reference): MAX637AMJA+; MAX637AEPA+; MAX635BCSA-T; MAX635BCSA+T; Introduction Date: February 24, 2000 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 125730-LT1617ES5#TRP BF Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Boost, Cuk, Charge Pump Number of Outputs: 1 Synchronous Rectifier: No Output Current: 300mA (Switch) Family Name: LT1617ES5#TRPBF Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: TSOT-23-5 Purpose: Step-Up, Step-Up/Step-Down Maximum Input Voltage: 15V Nominal Output Voltage (Min/Fixed): -1.2V Maximum Output Voltage: -34V Minimum Input Voltage: 1.2V Alternative Parts (Cross-Reference): MAX637AMJA+; MAX637AEPA+; MAX635BCSA-T; MAX635BCSA+T; Introduction Date: February 24, 2000 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1617ES5#TRPBF - 125730-LT1617ES5#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1617ES5#TRPBF
125730-LT1617ES5#TRPBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1617ES5#TRPBF 125730-LT1617ES5#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 125730-LT1617ES5#TRP BF Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Boost, Cuk, Charge Pump Number of Outputs: 1 Synchronous Rectifier: No Output Current: 300mA (Switch) Family Name: LT1617ES5#TRPBF Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: TSOT-23-5 Purpose: Step-Up, Step-Up/Step-Down Maximum Input Voltage: 15V Nominal Output Voltage (Min/Fixed): -1.2V Maximum Output Voltage: -34V Minimum Input Voltage: 1.2V Alternative Parts (Cross-Reference): MAX637AMJA+; MAX637AEPA+; MAX635BCSA-T; MAX635BCSA+T; Introduction Date: February 24, 2000 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 125730-LT1617ES5#TRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Boost, Cuk, Charge Pump
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 300mA (Switch)
Family Name: LT1617ES5#TRPBF
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: TSOT-23-5
Purpose: Step-Up, Step-Up/Step-Down
Maximum Input Voltage: 15V
Nominal Output Voltage (Min/Fixed): -1.2V
Maximum Output Voltage: -34V
Minimum Input Voltage: 1.2V
Alternative Parts (Cross-Reference): MAX637AMJA+; MAX637AEPA+; MAX635BCSA-T; MAX635BCSA+T;
Introduction Date: February 24, 2000
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 125730-LT1617ES5#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1617ES5#TRPBF
Configuration / Function Boost, Cuk, Charge Pump
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOT23; Other; TSOT-23-5
Life Cycle Stage Maturity; Active
Special Features Multiple Outputs; Synchronous Rectification
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1506CS8-3.3TR - 072282-LT1506CS8-3.3TR - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Fixed; Fixed
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1046IS8#PBF - 020447-LTC1046IS8#PBF - Win Source Electronics
Specs
Configuration / Function Charge Pump
Output Voltage Type Fixed; Fixed
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1044CS8#PBF - 020445-LTC1044CS8#PBF - Win Source Electronics
Specs
Configuration / Function Charge Pump
Output Voltage Type Fixed; Fixed
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3547EDDB#TRPBF - 087241-LTC3547EDDB#TRPBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 8-DFN (3x2)
View Details