Manufacturer: Linear Technology
Win Source Part Number: 125713-LTC1702AIGN#T
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Buck
Frequency - Switching: 550kHz
Control Features: Current Limit, Enable, Power Good, Soft Start
Number of Outputs: 2
Synchronous Rectifier: Yes
Output Phases: 2
Duty Cycle (Max): 90%
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 24-SSOP
Purpose: Step-Down
Supply Voltage - Operating: 3 V to 7 V
| Win Source Electronics | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 125713-LTC1702AIGN#TRPBF |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1702AIGN#TRPBF |
| Configuration / Function | Buck |
| Output Voltage Type | Transistor Driver |
| Package Type | SSOP; Other; 24-SSOP |
| Life Cycle Stage | Maturity; Active |