Win Source Electronics PMIC - PMIC - Gate Drivers - LTC4441IMSE#TRPBF 125480-LTC4441IMSE#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 125480-LTC4441IMSE#T RPBF Packaging: Reel - TR Mounting: SMD (SMT) Channel Type: Single Input Type: Non-Inverting Driven Configuration: Low-Side Number of Drivers: 1 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 1.8V, 2V Current - Peak Output (Source, Sink): 6A, 6A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 10-MSOP-EP Supply Voltage - Operating: 5 V to 25 V Rise and Fall Time: 13ns, 8ns
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 125480-LTC4441IMSE#T RPBF Packaging: Reel - TR Mounting: SMD (SMT) Channel Type: Single Input Type: Non-Inverting Driven Configuration: Low-Side Number of Drivers: 1 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 1.8V, 2V Current - Peak Output (Source, Sink): 6A, 6A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 10-MSOP-EP Supply Voltage - Operating: 5 V to 25 V Rise and Fall Time: 13ns, 8ns
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - LTC4441IMSE#TRPBF - 125480-LTC4441IMSE#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - LTC4441IMSE#TRPBF
125480-LTC4441IMSE#TRPBF
PMIC - PMIC - Gate Drivers - LTC4441IMSE#TRPBF 125480-LTC4441IMSE#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 125480-LTC4441IMSE#T RPBF Packaging: Reel - TR Mounting: SMD (SMT) Channel Type: Single Input Type: Non-Inverting Driven Configuration: Low-Side Number of Drivers: 1 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 1.8V, 2V Current - Peak Output (Source, Sink): 6A, 6A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 10-MSOP-EP Supply Voltage - Operating: 5 V to 25 V Rise and Fall Time: 13ns, 8ns

Manufacturer: Linear Technology
Win Source Part Number: 125480-LTC4441IMSE#TRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Channel Type: Single
Input Type: Non-Inverting
Driven Configuration: Low-Side
Number of Drivers: 1
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 1.8V, 2V
Current - Peak Output (Source, Sink): 6A, 6A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 10-MSOP-EP
Supply Voltage - Operating: 5 V to 25 V
Rise and Fall Time: 13ns, 8ns

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 125480-LTC4441IMSE#TRPBF
Product Name PMIC - PMIC - Gate Drivers - LTC4441IMSE#TRPBF
Polarity N-Channel
Unlock Full Specs
to access all available technical data