Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3525LESC6-3#TRPBF 125471-LTC3525LESC6-3#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 125471-LTC3525LESC6- 3#TRPBF Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Fixed Topology: Boost Number of Outputs: 1 Synchronous Rectifier: Yes Output Current: 400mA (Switch) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SC-70-6 Purpose: Step-Up Maximum Input Voltage: 4.5V Nominal Output Voltage (Min/Fixed): 3V Minimum Input Voltage: 0.5V Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 125471-LTC3525LESC6- 3#TRPBF Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Fixed Topology: Boost Number of Outputs: 1 Synchronous Rectifier: Yes Output Current: 400mA (Switch) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SC-70-6 Purpose: Step-Up Maximum Input Voltage: 4.5V Nominal Output Voltage (Min/Fixed): 3V Minimum Input Voltage: 0.5V Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3525LESC6-3#TRPBF - 125471-LTC3525LESC6-3#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3525LESC6-3#TRPBF
125471-LTC3525LESC6-3#TRPBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3525LESC6-3#TRPBF 125471-LTC3525LESC6-3#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 125471-LTC3525LESC6- 3#TRPBF Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Fixed Topology: Boost Number of Outputs: 1 Synchronous Rectifier: Yes Output Current: 400mA (Switch) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SC-70-6 Purpose: Step-Up Maximum Input Voltage: 4.5V Nominal Output Voltage (Min/Fixed): 3V Minimum Input Voltage: 0.5V Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 125471-LTC3525LESC6-3#TRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Boost
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 400mA (Switch)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SC-70-6
Purpose: Step-Up
Maximum Input Voltage: 4.5V
Nominal Output Voltage (Min/Fixed): 3V
Minimum Input Voltage: 0.5V
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 125471-LTC3525LESC6-3#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3525LESC6-3#TRPBF
Configuration / Function Boost
Output Voltage Type Fixed; Fixed
Package Type SC-70; Other; SC-70-6
Life Cycle Stage Maturity; Active
Special Features Multiple Outputs; Synchronous Rectification
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3413EFE#TRPBF - 020572-LTC3413EFE#TRPBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SSOP; Other; 16-TSSOP-EP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3822EMSE#PBF - 020616-LTC3822EMSE#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type Other; 10-MSOP-EP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1773EMS#PBF - 072507-LTC1773EMS#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type Other; 10-MSOP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1933ES6#TRPBF - 072334-LT1933ES6#TRPBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOT23; Other; TSOT-23-6
View Details