Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1433CGN#PBF 125441-LTC1433CGN#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 125441-LTC1433CGN#PB F Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Adjustable (Programmable) Topology: Buck Frequency - Switching: Up to 700kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 450mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 16-SSOP Purpose: Step-Down Maximum Input Voltage: 13.5V Nominal Output Voltage (Min/Fixed): 1.19V (3.3V, 5V) Maximum Output Voltage: 12V Minimum Input Voltage: 3V
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 125441-LTC1433CGN#PB F Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Adjustable (Programmable) Topology: Buck Frequency - Switching: Up to 700kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 450mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 16-SSOP Purpose: Step-Down Maximum Input Voltage: 13.5V Nominal Output Voltage (Min/Fixed): 1.19V (3.3V, 5V) Maximum Output Voltage: 12V Minimum Input Voltage: 3V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1433CGN#PBF - 125441-LTC1433CGN#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1433CGN#PBF
125441-LTC1433CGN#PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1433CGN#PBF 125441-LTC1433CGN#PBF
Manufacturer: Linear Technology Win Source Part Number: 125441-LTC1433CGN#PB F Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Adjustable (Programmable) Topology: Buck Frequency - Switching: Up to 700kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 450mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 16-SSOP Purpose: Step-Down Maximum Input Voltage: 13.5V Nominal Output Voltage (Min/Fixed): 1.19V (3.3V, 5V) Maximum Output Voltage: 12V Minimum Input Voltage: 3V

Manufacturer: Linear Technology
Win Source Part Number: 125441-LTC1433CGN#PBF
Packaging: Tube/Rail
Mounting: SMD (SMT)
Output Type: Adjustable (Programmable)
Topology: Buck
Frequency - Switching: Up to 700kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 450mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 16-SSOP
Purpose: Step-Down
Maximum Input Voltage: 13.5V
Nominal Output Voltage (Min/Fixed): 1.19V (3.3V, 5V)
Maximum Output Voltage: 12V
Minimum Input Voltage: 3V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 125441-LTC1433CGN#PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1433CGN#PBF
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable (Programmable)
Package Type SSOP; Other; 16-SSOP
Life Cycle Stage Maturity; Active
Special Features Multiple Outputs; Synchronous Rectification
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1176CN8-5 - 072228-LT1176CN8-5 - Win Source Electronics
Specs
Configuration / Function Buck, Flyback
Output Voltage Type Fixed; Fixed
Package Type DIP; Other; 8-PDIP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3824IMSE#PBF - 020618-LTC3824IMSE#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type Other; 10-MSOP-EP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1374IS8-SYNC - 072269-LT1374IS8-SYNC - Win Source Electronics
Specs
Configuration / Function Buck, SEPIC
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3542EDC#TRMPBF - 020591-LTC3542EDC#TRMPBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 6-DFN (2x2)
View Details