Win Source Electronics PMIC - PMIC - Voltage Regulators - Special Purpose - LTC1043CSW#PBF 125363-LTC1043CSW#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 125363-LTC1043CSW#PB F Packaging: Tube/Rail Applications: Instrumentation Mounting: SMD (SMT) Voltage - Input: 3 V to 18 V Number of Outputs: 2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 18-SOIC
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 125363-LTC1043CSW#PB F Packaging: Tube/Rail Applications: Instrumentation Mounting: SMD (SMT) Voltage - Input: 3 V to 18 V Number of Outputs: 2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 18-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Special Purpose - LTC1043CSW#PBF - 125363-LTC1043CSW#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - LTC1043CSW#PBF
125363-LTC1043CSW#PBF
PMIC - PMIC - Voltage Regulators - Special Purpose - LTC1043CSW#PBF 125363-LTC1043CSW#PBF
Manufacturer: Linear Technology Win Source Part Number: 125363-LTC1043CSW#PB F Packaging: Tube/Rail Applications: Instrumentation Mounting: SMD (SMT) Voltage - Input: 3 V to 18 V Number of Outputs: 2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 18-SOIC

Manufacturer: Linear Technology
Win Source Part Number: 125363-LTC1043CSW#PBF
Packaging: Tube/Rail
Applications: Instrumentation
Mounting: SMD (SMT)
Voltage - Input: 3 V to 18 V
Number of Outputs: 2
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 18-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 125363-LTC1043CSW#PBF
Product Name PMIC - PMIC - Voltage Regulators - Special Purpose - LTC1043CSW#PBF
Package Type SOIC; Other; 18-SOIC
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3489EMS8E#PBF - 072372-LT3489EMS8E#PBF - Win Source Electronics
Specs
Regulator Category Switching
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 8-MSOP-EP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3480EMSE#TRPBF - 020401-LT3480EMSE#TRPBF - Win Source Electronics
Specs
Regulator Category Switching
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 10-MSOP-EP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3813EG#PBF - 020615-LTC3813EG#PBF - Win Source Electronics
Specs
Regulator Category Switching
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 28-SSOP
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1085CT-3.3 - 072191-LT1085CT-3.3 - Win Source Electronics
Specs
Regulator Category Linear
Output Voltage Type Fixed; Fixed
Package Type TO-220; Other; TO-220-3
View Details