Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1366CN8#PBF 125336-LT1366CN8#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 125336-LT1366CN8#PBF Packaging: Tube/Rail Number of Circuits: 2 Mounting: Through Hole Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 0.13 V/μs Current - Input Bias: 10nA Voltage - Input Offset: 200μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-PDIP Supply Voltage - Operating: 1.8 V to 30 V, ±0.9 V to 15 V Operating Supply Current: 370μA Channel Output Current: 75mA Gain Bandwidth Product (GBP): 400kHz
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 125336-LT1366CN8#PBF Packaging: Tube/Rail Number of Circuits: 2 Mounting: Through Hole Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 0.13 V/μs Current - Input Bias: 10nA Voltage - Input Offset: 200μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-PDIP Supply Voltage - Operating: 1.8 V to 30 V, ±0.9 V to 15 V Operating Supply Current: 370μA Channel Output Current: 75mA Gain Bandwidth Product (GBP): 400kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1366CN8#PBF - 125336-LT1366CN8#PBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1366CN8#PBF
125336-LT1366CN8#PBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1366CN8#PBF 125336-LT1366CN8#PBF
Manufacturer: Linear Technology Win Source Part Number: 125336-LT1366CN8#PBF Packaging: Tube/Rail Number of Circuits: 2 Mounting: Through Hole Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 0.13 V/μs Current - Input Bias: 10nA Voltage - Input Offset: 200μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-PDIP Supply Voltage - Operating: 1.8 V to 30 V, ±0.9 V to 15 V Operating Supply Current: 370μA Channel Output Current: 75mA Gain Bandwidth Product (GBP): 400kHz

Manufacturer: Linear Technology
Win Source Part Number: 125336-LT1366CN8#PBF
Packaging: Tube/Rail
Number of Circuits: 2
Mounting: Through Hole
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.13 V/μs
Current - Input Bias: 10nA
Voltage - Input Offset: 200μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-PDIP
Supply Voltage - Operating: 1.8 V to 30 V, ±0.9 V to 15 V
Operating Supply Current: 370μA
Channel Output Current: 75mA
Gain Bandwidth Product (GBP): 400kHz

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 125336-LT1366CN8#PBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1366CN8#PBF
Supply Voltage (VS) 1.8 to 30 volts
Source Current (IS) 0.3700 milliamps
VOS 0.2000 millivolts
IBIAS 0.0100 µA
GBW 0.4000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OP27GN8 - 060787-OP27GN8 - Win Source Electronics
Specs
Supply Voltage (VS) 4 to 18 volts
VOS 0.0300 millivolts
IBIAS 0.0150 µA
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - RH1013MH - 1021389-RH1013MH - Win Source Electronics
Specs
VOS 0.3000 millivolts
IBIAS 0.0300 µA
Operating Temperature -55 C (-67 F)
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1354CS8#TRPBF - 020253-LT1354CS8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.5 to 15 volts
Source Current (IS) 1 milliamps
VOS 0.3000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1812IS5#TRMPBF - 1058821-LT1812IS5#TRMPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.5 to 12.6 volts
Source Current (IS) 3 milliamps
VOS 0.4000 millivolts
View Details