Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1578IS8-2.5#PBF 125308-LT1578IS8-2.5#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 125308-LT1578IS8-2.5 #PBF Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Fixed Topology: Buck Frequency - Switching: 200kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 1.5A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 8-SOIC Purpose: Step-Down Maximum Input Voltage: 15V Nominal Output Voltage (Min/Fixed): 2.5V Minimum Input Voltage: 4V
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 125308-LT1578IS8-2.5 #PBF Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Fixed Topology: Buck Frequency - Switching: 200kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 1.5A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 8-SOIC Purpose: Step-Down Maximum Input Voltage: 15V Nominal Output Voltage (Min/Fixed): 2.5V Minimum Input Voltage: 4V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1578IS8-2.5#PBF - 125308-LT1578IS8-2.5#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1578IS8-2.5#PBF
125308-LT1578IS8-2.5#PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1578IS8-2.5#PBF 125308-LT1578IS8-2.5#PBF
Manufacturer: Linear Technology Win Source Part Number: 125308-LT1578IS8-2.5 #PBF Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Fixed Topology: Buck Frequency - Switching: 200kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 1.5A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 8-SOIC Purpose: Step-Down Maximum Input Voltage: 15V Nominal Output Voltage (Min/Fixed): 2.5V Minimum Input Voltage: 4V

Manufacturer: Linear Technology
Win Source Part Number: 125308-LT1578IS8-2.5#PBF
Packaging: Tube/Rail
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Buck
Frequency - Switching: 200kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 1.5A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 8-SOIC
Purpose: Step-Down
Maximum Input Voltage: 15V
Nominal Output Voltage (Min/Fixed): 2.5V
Minimum Input Voltage: 4V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 125308-LT1578IS8-2.5#PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1578IS8-2.5#PBF
Configuration / Function Buck
Output Voltage Type Fixed; Fixed
Package Type SOIC; Other; 8-SOIC
Life Cycle Stage Maturity; Active
Special Features Multiple Outputs; Synchronous Rectification
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1618EDD#PBF - 020283-LT1618EDD#PBF - Win Source Electronics
Specs
Configuration / Function Buck, Boost, Buck-Boost, SEPIC
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 10-DFN (3x3)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1054LCS8#TRPBF - 1057701-LT1054LCS8#TRPBF - Win Source Electronics
Specs
Configuration / Function Charge Pump
Output Voltage Type Fixed; Adjustable / Variable; Adjustable (Fixed)
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1374CR#PBF - 086440-LT1374CR - Win Source Electronics
Specs
Configuration / Function Buck, SEPIC
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; D2PAK-7
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3539EDCB-2#TRPBF - 103429-LTC3539EDCB-2#TRPBF - Win Source Electronics
Specs
Configuration / Function Boost; Boost
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 8-DFN (2x3)
View Details