Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1207CS#TRPBF 125141-LT1207CS#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 125141-LT1207CS#TRPB F Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) -3db Bandwidth: 60MHz Amplifier Type: Current Feedback Slew Rate: 900 V/μs Current - Input Bias: 10μA Voltage - Input Offset: 3mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SO Supply Voltage - Operating: 10 V to 30 V, ±5 V to 15 V Operating Supply Current: 20mA Channel Output Current: 1.2A
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 125141-LT1207CS#TRPB F Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) -3db Bandwidth: 60MHz Amplifier Type: Current Feedback Slew Rate: 900 V/μs Current - Input Bias: 10μA Voltage - Input Offset: 3mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SO Supply Voltage - Operating: 10 V to 30 V, ±5 V to 15 V Operating Supply Current: 20mA Channel Output Current: 1.2A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1207CS#TRPBF - 125141-LT1207CS#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1207CS#TRPBF
125141-LT1207CS#TRPBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1207CS#TRPBF 125141-LT1207CS#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 125141-LT1207CS#TRPB F Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) -3db Bandwidth: 60MHz Amplifier Type: Current Feedback Slew Rate: 900 V/μs Current - Input Bias: 10μA Voltage - Input Offset: 3mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SO Supply Voltage - Operating: 10 V to 30 V, ±5 V to 15 V Operating Supply Current: 20mA Channel Output Current: 1.2A

Manufacturer: Linear Technology
Win Source Part Number: 125141-LT1207CS#TRPBF
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
-3db Bandwidth: 60MHz
Amplifier Type: Current Feedback
Slew Rate: 900 V/μs
Current - Input Bias: 10μA
Voltage - Input Offset: 3mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-SO
Supply Voltage - Operating: 10 V to 30 V, ±5 V to 15 V
Operating Supply Current: 20mA
Channel Output Current: 1.2A

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 125141-LT1207CS#TRPBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1207CS#TRPBF
Supply Voltage (VS) 10 to 30 volts
Source Current (IS) 20 milliamps
VOS 3 millivolts
IBIAS 10 µA
Slew Rate 900 V/µs
Unlock Full Specs
to access all available technical data