Win Source Electronics PMIC - PMIC - Voltage Regulators - Linear - LT1121ACS8-5#TRPBF 125096-LT1121ACS8-5#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 125096-LT1121ACS8-5# TRPBF Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.42V @ 150mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 150mA Output Voltage: 5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C Case / Package: 8-SOIC Maximum Input Voltage: 30V Nominal Output Voltage (Min/Fixed): 5V Dropout Voltage-Max: 0.7V @ 150mA Operating Supply Current: 50μA to 14mA PSRR: 58dB (120Hz) Protection Features: Over Temperature, Reverse Polarity
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 125096-LT1121ACS8-5# TRPBF Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.42V @ 150mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 150mA Output Voltage: 5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C Case / Package: 8-SOIC Maximum Input Voltage: 30V Nominal Output Voltage (Min/Fixed): 5V Dropout Voltage-Max: 0.7V @ 150mA Operating Supply Current: 50μA to 14mA PSRR: 58dB (120Hz) Protection Features: Over Temperature, Reverse Polarity
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - LT1121ACS8-5#TRPBF - 125096-LT1121ACS8-5#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LT1121ACS8-5#TRPBF
125096-LT1121ACS8-5#TRPBF
PMIC - PMIC - Voltage Regulators - Linear - LT1121ACS8-5#TRPBF 125096-LT1121ACS8-5#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 125096-LT1121ACS8-5# TRPBF Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.42V @ 150mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 150mA Output Voltage: 5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C Case / Package: 8-SOIC Maximum Input Voltage: 30V Nominal Output Voltage (Min/Fixed): 5V Dropout Voltage-Max: 0.7V @ 150mA Operating Supply Current: 50μA to 14mA PSRR: 58dB (120Hz) Protection Features: Over Temperature, Reverse Polarity

Manufacturer: Linear Technology
Win Source Part Number: 125096-LT1121ACS8-5#TRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.42V @ 150mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 150mA
Output Voltage: 5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C
Case / Package: 8-SOIC
Maximum Input Voltage: 30V
Nominal Output Voltage (Min/Fixed): 5V
Dropout Voltage-Max: 0.7V @ 150mA
Operating Supply Current: 50μA to 14mA
PSRR: 58dB (120Hz)
Protection Features: Over Temperature, Reverse Polarity

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Linear Voltage Regulators
Product Number 125096-LT1121ACS8-5#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - Linear - LT1121ACS8-5#TRPBF
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed
Package Type SOIC; Other; 8-SOIC
Life Cycle Stage Maturity; Active
Unlock Full Specs
to access all available technical data