Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1468CS8#TRPBF 125079-LT1468CS8#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 125079-LT1468CS8#TRP BF Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Amplifier Type: General Purpose Slew Rate: 22 V/μs Current - Input Bias: 10nA Voltage - Input Offset: 30μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SO Supply Voltage - Operating: ±4.5 V to 15 V Operating Supply Current: 3.9mA Channel Output Current: 22mA Gain Bandwidth Product (GBP): 90MHz
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 125079-LT1468CS8#TRP BF Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Amplifier Type: General Purpose Slew Rate: 22 V/μs Current - Input Bias: 10nA Voltage - Input Offset: 30μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SO Supply Voltage - Operating: ±4.5 V to 15 V Operating Supply Current: 3.9mA Channel Output Current: 22mA Gain Bandwidth Product (GBP): 90MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1468CS8#TRPBF - 125079-LT1468CS8#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1468CS8#TRPBF
125079-LT1468CS8#TRPBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1468CS8#TRPBF 125079-LT1468CS8#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 125079-LT1468CS8#TRP BF Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Amplifier Type: General Purpose Slew Rate: 22 V/μs Current - Input Bias: 10nA Voltage - Input Offset: 30μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SO Supply Voltage - Operating: ±4.5 V to 15 V Operating Supply Current: 3.9mA Channel Output Current: 22mA Gain Bandwidth Product (GBP): 90MHz

Manufacturer: Linear Technology
Win Source Part Number: 125079-LT1468CS8#TRPBF
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 22 V/μs
Current - Input Bias: 10nA
Voltage - Input Offset: 30μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SO
Supply Voltage - Operating: ±4.5 V to 15 V
Operating Supply Current: 3.9mA
Channel Output Current: 22mA
Gain Bandwidth Product (GBP): 90MHz

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 125079-LT1468CS8#TRPBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1468CS8#TRPBF
Supply Voltage (VS) 4.5 to 15 volts
Source Current (IS) 3.9 milliamps
VOS 0.0300 millivolts
IBIAS 0.0100 µA
GBW 90 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1222IS8#PBF - 1058043-LT1222IS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 5 to 15 volts
Source Current (IS) 8 milliamps
VOS 0.1000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1882IS#TRPBF - 1058857-LT1882IS#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.7 to 36 volts
Source Current (IS) 0.8500 milliamps
VOS 0.0300 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1178IN8 - 072231-LT1178IN8 - Win Source Electronics
Specs
Supply Voltage (VS) 5 to 30 volts
Source Current (IS) 0.0170 milliamps
VOS 0.1000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6221CS8#TRPBF - 1060079-LT6221CS8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.2 to 12.6 volts
Source Current (IS) 1 milliamps
VOS 0.7000 millivolts
View Details