Win Source Electronics Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators 1249837-LTC3526EDC#TRMPBF

Description
Win Source Part Number: 1249837-LTC3526EDC#T RMPBF Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Current - Output: 500mA (Switch) Output Type: Adjustable Function: Step-Up Topology: Boost Frequency - Switching: 1MHz Voltage - Output (Max): 5.25V Number of Outputs: 1 Output Configuration: Positive Voltage - Input (Min): 1V Voltage - Input (Max): 5.25V Voltage - Output (Min/Fixed): 1.6V Synchronous Rectifier: Yes Package / Case: 6-WFDFN Exposed Pad Supplier Device Package: 6-DFN (2x2) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. HTSUS: 8542.39.0001 Mfr: Linear Technology Other Names: ANALINLTC3526EDC#TRM PBF,2156-LTC3526EDC# TRMPBF
Request a Quote Datasheet
Description
Win Source Part Number: 1249837-LTC3526EDC#T RMPBF Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Current - Output: 500mA (Switch) Output Type: Adjustable Function: Step-Up Topology: Boost Frequency - Switching: 1MHz Voltage - Output (Max): 5.25V Number of Outputs: 1 Output Configuration: Positive Voltage - Input (Min): 1V Voltage - Input (Max): 5.25V Voltage - Output (Min/Fixed): 1.6V Synchronous Rectifier: Yes Package / Case: 6-WFDFN Exposed Pad Supplier Device Package: 6-DFN (2x2) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. HTSUS: 8542.39.0001 Mfr: Linear Technology Other Names: ANALINLTC3526EDC#TRM PBF,2156-LTC3526EDC# TRMPBF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators - 1249837-LTC3526EDC#TRMPBF - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators
1249837-LTC3526EDC#TRMPBF
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators 1249837-LTC3526EDC#TRMPBF
Win Source Part Number: 1249837-LTC3526EDC#T RMPBF Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Current - Output: 500mA (Switch) Output Type: Adjustable Function: Step-Up Topology: Boost Frequency - Switching: 1MHz Voltage - Output (Max): 5.25V Number of Outputs: 1 Output Configuration: Positive Voltage - Input (Min): 1V Voltage - Input (Max): 5.25V Voltage - Output (Min/Fixed): 1.6V Synchronous Rectifier: Yes Package / Case: 6-WFDFN Exposed Pad Supplier Device Package: 6-DFN (2x2) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. HTSUS: 8542.39.0001 Mfr: Linear Technology Other Names: ANALINLTC3526EDC#TRM PBF,2156-LTC3526EDC# TRMPBF

Win Source Part Number: 1249837-LTC3526EDC#TRMPBF
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Package: Bulk
Standard Package: 1
Mounting: SMD (SMT)
Current - Output: 500mA (Switch)
Output Type: Adjustable
Function: Step-Up
Topology: Boost
Frequency - Switching: 1MHz
Voltage - Output (Max): 5.25V
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 1V
Voltage - Input (Max): 5.25V
Voltage - Output (Min/Fixed): 1.6V
Synchronous Rectifier: Yes
Package / Case: 6-WFDFN Exposed Pad
Supplier Device Package: 6-DFN (2x2)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
HTSUS: 8542.39.0001
Mfr: Linear Technology
Other Names: ANALINLTC3526EDC#TRMPBF,2156-LTC3526EDC#TRMPBF

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 1249837-LTC3526EDC#TRMPBF
Product Name Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Boost
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1172CN8 - 072225-LT1172CN8 - Win Source Electronics
Specs
Configuration / Function Buck, Boost, Cuk, Flyback, Forward Converter
Output Voltage Type Adjustable / Variable; Adjustable
Package Type DIP; Other; 8-PDIP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT1737IGN#PBF - 020304-LT1737IGN#PBF - Win Source Electronics
Specs
Configuration / Function Flyback
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 16-SSOP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3548EDD#PBF - 020592-LTC3548EDD#PBF - Win Source Electronics
Specs
Configuration / Function Buck, Buck-Boost
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 10-DFN (3x3)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3703EGN-5#PBF - 020597-LTC3703EGN-5#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 16-SSOP
View Details