Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3890IGN-1#PBF 124914-LTC3890IGN-1#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 124914-LTC3890IGN-1# PBF Packaging: Tube/Rail Output Type: Transistor Driver Topology: Buck Frequency - Switching: 105kHz to 835kHz, 350kHz to 535kHz Control Features: Enable, Frequency Control, Power Good, Soft Start, Tracking Number of Outputs: 2 Synchronous Rectifier: Yes Output Phases: 2 Duty Cycle (Max): 99% Clock Sync: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 28-SSOP Purpose: Step-Down Supply Voltage - Operating: 4 V to 60 V
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 124914-LTC3890IGN-1# PBF Packaging: Tube/Rail Output Type: Transistor Driver Topology: Buck Frequency - Switching: 105kHz to 835kHz, 350kHz to 535kHz Control Features: Enable, Frequency Control, Power Good, Soft Start, Tracking Number of Outputs: 2 Synchronous Rectifier: Yes Output Phases: 2 Duty Cycle (Max): 99% Clock Sync: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 28-SSOP Purpose: Step-Down Supply Voltage - Operating: 4 V to 60 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3890IGN-1#PBF - 124914-LTC3890IGN-1#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3890IGN-1#PBF
124914-LTC3890IGN-1#PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3890IGN-1#PBF 124914-LTC3890IGN-1#PBF
Manufacturer: Linear Technology Win Source Part Number: 124914-LTC3890IGN-1# PBF Packaging: Tube/Rail Output Type: Transistor Driver Topology: Buck Frequency - Switching: 105kHz to 835kHz, 350kHz to 535kHz Control Features: Enable, Frequency Control, Power Good, Soft Start, Tracking Number of Outputs: 2 Synchronous Rectifier: Yes Output Phases: 2 Duty Cycle (Max): 99% Clock Sync: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 28-SSOP Purpose: Step-Down Supply Voltage - Operating: 4 V to 60 V

Manufacturer: Linear Technology
Win Source Part Number: 124914-LTC3890IGN-1#PBF
Packaging: Tube/Rail
Output Type: Transistor Driver
Topology: Buck
Frequency - Switching: 105kHz to 835kHz, 350kHz to 535kHz
Control Features: Enable, Frequency Control, Power Good, Soft Start, Tracking
Number of Outputs: 2
Synchronous Rectifier: Yes
Output Phases: 2
Duty Cycle (Max): 99%
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 28-SSOP
Purpose: Step-Down
Supply Voltage - Operating: 4 V to 60 V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 124914-LTC3890IGN-1#PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3890IGN-1#PBF
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 28-SSOP
Life Cycle Stage Maturity; Active
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3411EMS/TR - 072566-LTC3411EMS/TR - Win Source Electronics
Specs
Configuration / Function Buck, Buck-Boost
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 10-MSOP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3633AIUFD-3#PBF - 020594-LTC3633AIUFD-3#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 28-QFN (4x5)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1624CS8#TRPBF - 002805-LTC1624CS8#TRPBF - Win Source Electronics
Specs
Configuration / Function Buck, Boost, SEPIC
Output Voltage Type Transistor Driver
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT1952IGN-1#PBF - 020347-LT1952IGN-1#PBF - Win Source Electronics
Specs
Configuration / Function Forward Converter
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 16-SSOP
View Details