Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC2053IDD#TRPBF 124331-LTC2053IDD#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 124331-LTC2053IDD#TR PBF Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: Zero-Drift Slew Rate: 0.2 V/μs Current - Input Bias: 4nA Voltage - Input Offset: 5μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-DFN (3x3) Supply Voltage - Operating: 2.7 V to 11 V, ±1.35 V to 5.5 V Operating Supply Current: 950μA Gain Bandwidth Product (GBP): 200kHz Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 124331-LTC2053IDD#TR PBF Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: Zero-Drift Slew Rate: 0.2 V/μs Current - Input Bias: 4nA Voltage - Input Offset: 5μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-DFN (3x3) Supply Voltage - Operating: 2.7 V to 11 V, ±1.35 V to 5.5 V Operating Supply Current: 950μA Gain Bandwidth Product (GBP): 200kHz Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC2053IDD#TRPBF - 124331-LTC2053IDD#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC2053IDD#TRPBF
124331-LTC2053IDD#TRPBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC2053IDD#TRPBF 124331-LTC2053IDD#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 124331-LTC2053IDD#TR PBF Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: Zero-Drift Slew Rate: 0.2 V/μs Current - Input Bias: 4nA Voltage - Input Offset: 5μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-DFN (3x3) Supply Voltage - Operating: 2.7 V to 11 V, ±1.35 V to 5.5 V Operating Supply Current: 950μA Gain Bandwidth Product (GBP): 200kHz Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 124331-LTC2053IDD#TRPBF
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: Zero-Drift
Slew Rate: 0.2 V/μs
Current - Input Bias: 4nA
Voltage - Input Offset: 5μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-DFN (3x3)
Supply Voltage - Operating: 2.7 V to 11 V, ±1.35 V to 5.5 V
Operating Supply Current: 950μA
Gain Bandwidth Product (GBP): 200kHz
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 124331-LTC2053IDD#TRPBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC2053IDD#TRPBF
Supply Voltage (VS) 2.7 to 11 volts
Source Current (IS) 0.9500 milliamps
VOS 0.0050 millivolts
IBIAS 0.0040 µA
GBW 0.2000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1991ACMS#PBF - 072346-LT1991ACMS#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.7 to 36 volts
Source Current (IS) 0.1300 milliamps
VOS 0.0150 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1357CS8#TRPBF - 1058162-LT1357CS8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.5 to 15 volts
Source Current (IS) 2 milliamps
VOS 0.2000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6220IS8#PBF - 1060075-LT6220IS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.2 to 12.6 volts
Source Current (IS) 1 milliamps
VOS 0.7000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OP07DN8 - 060763-OP07DN8 - Win Source Electronics
Specs
Supply Voltage (VS) 3 to 18 volts
VOS 0.0600 millivolts
IBIAS 0.0020 µA
View Details