Win Source Electronics PMIC - PMIC - Voltage Regulators - Special Purpose - LTC3734EUH#PBF 124201-LTC3734EUH#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 124201-LTC3734EUH#PB F Packaging: Tube/Rail Applications: Controller, Intel Mobile CPU Mounting: SMD (SMT) Voltage - Input: 4 V to 30 V Number of Outputs: 1 Output Voltage: 0.7 V to 1.71 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 32-QFN (5x5)
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 124201-LTC3734EUH#PB F Packaging: Tube/Rail Applications: Controller, Intel Mobile CPU Mounting: SMD (SMT) Voltage - Input: 4 V to 30 V Number of Outputs: 1 Output Voltage: 0.7 V to 1.71 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 32-QFN (5x5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Special Purpose - LTC3734EUH#PBF - 124201-LTC3734EUH#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - LTC3734EUH#PBF
124201-LTC3734EUH#PBF
PMIC - PMIC - Voltage Regulators - Special Purpose - LTC3734EUH#PBF 124201-LTC3734EUH#PBF
Manufacturer: Linear Technology Win Source Part Number: 124201-LTC3734EUH#PB F Packaging: Tube/Rail Applications: Controller, Intel Mobile CPU Mounting: SMD (SMT) Voltage - Input: 4 V to 30 V Number of Outputs: 1 Output Voltage: 0.7 V to 1.71 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 32-QFN (5x5)

Manufacturer: Linear Technology
Win Source Part Number: 124201-LTC3734EUH#PBF
Packaging: Tube/Rail
Applications: Controller, Intel Mobile CPU
Mounting: SMD (SMT)
Voltage - Input: 4 V to 30 V
Number of Outputs: 1
Output Voltage: 0.7 V to 1.71 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 32-QFN (5x5)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 124201-LTC3734EUH#PBF
Product Name PMIC - PMIC - Voltage Regulators - Special Purpose - LTC3734EUH#PBF
Package Type Other; 32-QFN (5x5)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - Linear - LT1129IS8#PBF - 020229-LT1129IS8#PBF - Win Source Electronics
Specs
Regulator Category Linear
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1963AEQ-2.5#PBF - 020355-LT1963AEQ-2.5#PBF - Win Source Electronics
Specs
Regulator Category Linear
Output Voltage Type Fixed; Fixed
Package Type DPAK; Other; 5-DDPAK
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1963EQ/TR - 072341-LT1963EQ/TR - Win Source Electronics
Specs
Regulator Category Linear
Output Voltage Type Adjustable / Variable; Adjustable
Package Type DPAK; Other; 5-DDPAK
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3251EMSE-1.5#PBF - 072559-LTC3251EMSE-1.5#PBF - Win Source Electronics
Specs
Regulator Category Switching
Output Voltage Type Fixed; Fixed
Package Type Other; 10-MSOP
View Details