Win Source Electronics PMIC - PMIC - Voltage Regulators - Special Purpose - LT3513IUHF#TRPBF 124162-LT3513IUHF#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 124162-LT3513IUHF#TR PBF Packaging: Reel - TR Applications: Converter, TFT LCD Mounting: SMD (SMT) Voltage - Input: 4.5 V to 30 V Number of Outputs: 5 Output Voltage: 0.8 V to 40 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 38-QFN (5x7)
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 124162-LT3513IUHF#TR PBF Packaging: Reel - TR Applications: Converter, TFT LCD Mounting: SMD (SMT) Voltage - Input: 4.5 V to 30 V Number of Outputs: 5 Output Voltage: 0.8 V to 40 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 38-QFN (5x7)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Special Purpose - LT3513IUHF#TRPBF - 124162-LT3513IUHF#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - LT3513IUHF#TRPBF
124162-LT3513IUHF#TRPBF
PMIC - PMIC - Voltage Regulators - Special Purpose - LT3513IUHF#TRPBF 124162-LT3513IUHF#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 124162-LT3513IUHF#TR PBF Packaging: Reel - TR Applications: Converter, TFT LCD Mounting: SMD (SMT) Voltage - Input: 4.5 V to 30 V Number of Outputs: 5 Output Voltage: 0.8 V to 40 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 38-QFN (5x7)

Manufacturer: Linear Technology
Win Source Part Number: 124162-LT3513IUHF#TRPBF
Packaging: Reel - TR
Applications: Converter, TFT LCD
Mounting: SMD (SMT)
Voltage - Input: 4.5 V to 30 V
Number of Outputs: 5
Output Voltage: 0.8 V to 40 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 38-QFN (5x7)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 124162-LT3513IUHF#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - Special Purpose - LT3513IUHF#TRPBF
Package Type Other; 38-QFN (5x7)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - Linear - LT1764EQ-1.5#PBF - 020333-LT1764EQ-1.5#PBF - Win Source Electronics
Specs
Regulator Category Linear
Output Voltage Type Fixed; Fixed
Package Type DPAK; Other; 5-DDPAK
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1172IS8#PBF - 020234-LT1172IS8#PBF - Win Source Electronics
Specs
Regulator Category Switching
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT3027IMSE#TRPBF - 002760-LT3027IMSE#TRPBF - Win Source Electronics
Specs
Regulator Category Linear
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 10-MSOP-EP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1624CS8#TRPBF - 002805-LTC1624CS8#TRPBF - Win Source Electronics
Specs
Regulator Category Switching
Output Voltage Type Transistor Driver
Package Type SOIC; Other; 8-SOIC
View Details