Manufacturer: Linear Technology
Win Source Part Number: 124090-LTC1504ACS8-3
Packaging: Tube/Rail
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Buck
Frequency - Switching: 200kHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 500mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 8-SOIC
Purpose: Step-Down
Maximum Input Voltage: 10V
Nominal Output Voltage (Min/Fixed): 3.3V
Minimum Input Voltage: 4V
| Win Source Electronics | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 124090-LTC1504ACS8-3.3#PBF |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1504ACS8-3.3#PBF |
| Configuration / Function | Buck |
| Output Voltage Type | Fixed; Fixed |
| Package Type | SOIC; Other; 8-SOIC |
| Life Cycle Stage | Maturity; Active |
| Special Features | Multiple Outputs; Synchronous Rectification |