Win Source Electronics PMIC - PMIC - Voltage Regulators - Special Purpose - LTC1553CG#PBF 124026-LTC1553CG#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 124026-LTC1553CG#PBF Packaging: Tube/Rail Applications: Controller, Intel Pentium II Mounting: SMD (SMT) Voltage - Input: 5V, 12V Number of Outputs: 1 Output Voltage: 1.8 V to 3.5 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 20-SSOP
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 124026-LTC1553CG#PBF Packaging: Tube/Rail Applications: Controller, Intel Pentium II Mounting: SMD (SMT) Voltage - Input: 5V, 12V Number of Outputs: 1 Output Voltage: 1.8 V to 3.5 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 20-SSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Special Purpose - LTC1553CG#PBF - 124026-LTC1553CG#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - LTC1553CG#PBF
124026-LTC1553CG#PBF
PMIC - PMIC - Voltage Regulators - Special Purpose - LTC1553CG#PBF 124026-LTC1553CG#PBF
Manufacturer: Linear Technology Win Source Part Number: 124026-LTC1553CG#PBF Packaging: Tube/Rail Applications: Controller, Intel Pentium II Mounting: SMD (SMT) Voltage - Input: 5V, 12V Number of Outputs: 1 Output Voltage: 1.8 V to 3.5 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 20-SSOP

Manufacturer: Linear Technology
Win Source Part Number: 124026-LTC1553CG#PBF
Packaging: Tube/Rail
Applications: Controller, Intel Pentium II
Mounting: SMD (SMT)
Voltage - Input: 5V, 12V
Number of Outputs: 1
Output Voltage: 1.8 V to 3.5 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 20-SSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 124026-LTC1553CG#PBF
Product Name PMIC - PMIC - Voltage Regulators - Special Purpose - LTC1553CG#PBF
Package Type SSOP; Other; 20-SSOP
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - Linear - LT1587CM#PBF - 072303-LT1587CM#PBF - Win Source Electronics
Specs
Regulator Category Linear
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; D2PAK-3
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3633AIUFD-3#PBF - 020594-LTC3633AIUFD-3#PBF - Win Source Electronics
Specs
Regulator Category Switching
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 28-QFN (4x5)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1616ES6#TRPBF - 020282-LT1616ES6#TRPBF - Win Source Electronics
Specs
Regulator Category Switching
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOT23; Other; SOT-23-6
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3787EUFD - 086695-LTC3787EUFD - Win Source Electronics
Specs
Regulator Category Switching
Output Voltage Type Transistor Driver
Package Type Other; 28-QFN (4x5)
View Details