Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC2051HVIMS10#PBF 123995-LTC2051HVIMS10#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 123995-LTC2051HVIMS1 0#PBF Packaging: Tube/Rail Number of Circuits: 2 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: Zero-Drift Slew Rate: 2 V/μs Current - Input Bias: 90pA Voltage - Input Offset: 1μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 10-MSOP Supply Voltage - Operating: 2.7 V to 12 V, ±1.35 V to 6 V Operating Supply Current: 1mA Gain Bandwidth Product (GBP): 3MHz
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 123995-LTC2051HVIMS1 0#PBF Packaging: Tube/Rail Number of Circuits: 2 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: Zero-Drift Slew Rate: 2 V/μs Current - Input Bias: 90pA Voltage - Input Offset: 1μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 10-MSOP Supply Voltage - Operating: 2.7 V to 12 V, ±1.35 V to 6 V Operating Supply Current: 1mA Gain Bandwidth Product (GBP): 3MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC2051HVIMS10#PBF - 123995-LTC2051HVIMS10#PBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC2051HVIMS10#PBF
123995-LTC2051HVIMS10#PBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC2051HVIMS10#PBF 123995-LTC2051HVIMS10#PBF
Manufacturer: Linear Technology Win Source Part Number: 123995-LTC2051HVIMS1 0#PBF Packaging: Tube/Rail Number of Circuits: 2 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: Zero-Drift Slew Rate: 2 V/μs Current - Input Bias: 90pA Voltage - Input Offset: 1μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 10-MSOP Supply Voltage - Operating: 2.7 V to 12 V, ±1.35 V to 6 V Operating Supply Current: 1mA Gain Bandwidth Product (GBP): 3MHz

Manufacturer: Linear Technology
Win Source Part Number: 123995-LTC2051HVIMS10#PBF
Packaging: Tube/Rail
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: Zero-Drift
Slew Rate: 2 V/μs
Current - Input Bias: 90pA
Voltage - Input Offset: 1μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 10-MSOP
Supply Voltage - Operating: 2.7 V to 12 V, ±1.35 V to 6 V
Operating Supply Current: 1mA
Gain Bandwidth Product (GBP): 3MHz

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 123995-LTC2051HVIMS10#PBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC2051HVIMS10#PBF
Supply Voltage (VS) 2.7 to 12 volts
Source Current (IS) 1 milliamps
VOS 1.00E-3 millivolts
IBIAS 9.00E-5 µA
GBW 3 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6100HDD#PBF - 002776-LT6100HDD#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.7 to 36 volts
Source Current (IS) 0.0600 milliamps
VOS 0.0800 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1795ISW#TRPBF - 096606-LT1795ISW#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 5 to 15 volts
Source Current (IS) 29 milliamps
VOS 3 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OP237GN - 060777-OP237GN - Win Source Electronics
Specs
Supply Voltage (VS) 4 to 18 volts
VOS 0.0600 millivolts
IBIAS 0.0150 µA
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1677CS8#PBF - 072314-LT1677CS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 3 to 36 volts
Source Current (IS) 2.75 milliamps
VOS 0.0200 millivolts
View Details