Win Source Electronics Linear - Linear - Amplifiers - Video Amps and Modules - LT1204CSW#TRPBF 123975-LT1204CSW#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 123975-LT1204CSW#TRP BF Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) -3db Bandwidth: 75MHz Slew Rate: 1000 V/μs Categories: Integrated Circuits Status: Active Case / Package: 16-SOIC Supply Voltage - Operating: 10 V to 30 V, ±5 V to 15 V Operating Supply Current: 19mA Channel Output Current: 125mA
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 123975-LT1204CSW#TRP BF Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) -3db Bandwidth: 75MHz Slew Rate: 1000 V/μs Categories: Integrated Circuits Status: Active Case / Package: 16-SOIC Supply Voltage - Operating: 10 V to 30 V, ±5 V to 15 V Operating Supply Current: 19mA Channel Output Current: 125mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Video Amps and Modules - LT1204CSW#TRPBF - 123975-LT1204CSW#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Video Amps and Modules - LT1204CSW#TRPBF
123975-LT1204CSW#TRPBF
Linear - Linear - Amplifiers - Video Amps and Modules - LT1204CSW#TRPBF 123975-LT1204CSW#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 123975-LT1204CSW#TRP BF Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) -3db Bandwidth: 75MHz Slew Rate: 1000 V/μs Categories: Integrated Circuits Status: Active Case / Package: 16-SOIC Supply Voltage - Operating: 10 V to 30 V, ±5 V to 15 V Operating Supply Current: 19mA Channel Output Current: 125mA

Manufacturer: Linear Technology
Win Source Part Number: 123975-LT1204CSW#TRPBF
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
-3db Bandwidth: 75MHz
Slew Rate: 1000 V/μs
Categories: Integrated Circuits
Status: Active
Case / Package: 16-SOIC
Supply Voltage - Operating: 10 V to 30 V, ±5 V to 15 V
Operating Supply Current: 19mA
Channel Output Current: 125mA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Number 123975-LT1204CSW#TRPBF
Product Name Linear - Linear - Amplifiers - Video Amps and Modules - LT1204CSW#TRPBF
Package Type SOIC; 16-SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1013ACN8 - 041229-LT1013ACN8 - Win Source Electronics
Specs
Device Type Buffer; Instrumentation Amplifiers; Operational Amplifiers
Package Type DIP; PDIP; 8-PDIP
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1369CS#TRPBF - 1058177-LT1369CS#TRPBF - Win Source Electronics
Specs
Device Type Buffer; Instrumentation Amplifiers; Operational Amplifiers
Package Type 14-SO
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6105CMS8 - 088150-LT6105CMS8 - Win Source Electronics
Specs
Device Type Buffer; Instrumentation Amplifiers; Operational Amplifiers
Package Type SOP; MSOP; 8-MSOP
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6600IS8-10#PBF - 020440-LT6600IS8-10#PBF - Win Source Electronics
Specs
Device Type Buffer; Instrumentation Amplifiers; Operational Amplifiers
Package Type 8-SO
View Details