Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1265CS-5#PBF 123966-LTC1265CS-5#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 123966-LTC1265CS-5#P BF Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Fixed Topology: Buck, Buck-Boost, SEPIC Frequency - Switching: Up to 700kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 1.2A (Switch) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 14-SOIC Purpose: Step-Down, Step-Up/Step-Down Maximum Input Voltage: 13V Nominal Output Voltage (Min/Fixed): 5V Minimum Input Voltage: 4V
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 123966-LTC1265CS-5#P BF Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Fixed Topology: Buck, Buck-Boost, SEPIC Frequency - Switching: Up to 700kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 1.2A (Switch) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 14-SOIC Purpose: Step-Down, Step-Up/Step-Down Maximum Input Voltage: 13V Nominal Output Voltage (Min/Fixed): 5V Minimum Input Voltage: 4V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1265CS-5#PBF - 123966-LTC1265CS-5#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1265CS-5#PBF
123966-LTC1265CS-5#PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1265CS-5#PBF 123966-LTC1265CS-5#PBF
Manufacturer: Linear Technology Win Source Part Number: 123966-LTC1265CS-5#P BF Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Fixed Topology: Buck, Buck-Boost, SEPIC Frequency - Switching: Up to 700kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 1.2A (Switch) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 14-SOIC Purpose: Step-Down, Step-Up/Step-Down Maximum Input Voltage: 13V Nominal Output Voltage (Min/Fixed): 5V Minimum Input Voltage: 4V

Manufacturer: Linear Technology
Win Source Part Number: 123966-LTC1265CS-5#PBF
Packaging: Tube/Rail
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Buck, Buck-Boost, SEPIC
Frequency - Switching: Up to 700kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 1.2A (Switch)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 14-SOIC
Purpose: Step-Down, Step-Up/Step-Down
Maximum Input Voltage: 13V
Nominal Output Voltage (Min/Fixed): 5V
Minimum Input Voltage: 4V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 123966-LTC1265CS-5#PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1265CS-5#PBF
Configuration / Function Buck, Buck-Boost, SEPIC
Output Voltage Type Fixed; Fixed
Package Type SOIC; Other; 14-SOIC
Life Cycle Stage Maturity; Active
Special Features Multiple Outputs; Synchronous Rectification
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3413EFE#TRPBF - 020572-LTC3413EFE#TRPBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SSOP; Other; 16-TSSOP-EP
View Details
PMIC - PMIC - Voltage Regulators - Linear + Switching - LT3570EFE#PBF - 072378-LT3570EFE#PBF - Win Source Electronics
Specs
Configuration / Function Step-Down (Buck) (1), Step-Up (Boost) (1), Linear (LDO) (1)
Package Type SSOP; Other; 20-TSSOP-EP
Life Cycle Stage Maturity; Active
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1054IN8 - 072172-LT1054IN8 - Win Source Electronics
Specs
Configuration / Function Charge Pump
Output Voltage Type Fixed; Adjustable / Variable; Adjustable (Fixed)
Package Type DIP; Other; 8-PDIP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1144CS8#PBF - 020449-LTC1144CS8#PBF - Win Source Electronics
Specs
Configuration / Function Charge Pump
Output Voltage Type Fixed; Fixed
Package Type SOIC; Other; 8-SOIC
View Details