Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1922EG-1#PBF 123940-LTC1922EG-1#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 123940-LTC1922EG-1#P BF Packaging: Tube/Rail Output Type: Transistor Driver Topology: Full-Bridge Frequency - Switching: Up to 1MHz Control Features: Ramp, Soft Start Number of Outputs: 1 Synchronous Rectifier: Yes Output Phases: 1 Duty Cycle (Max): 99% Clock Sync: Yes Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 20-SSOP Purpose: Step-Up/Step-Down Supply Voltage - Operating: 3.8 V to 10.3 V
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 123940-LTC1922EG-1#P BF Packaging: Tube/Rail Output Type: Transistor Driver Topology: Full-Bridge Frequency - Switching: Up to 1MHz Control Features: Ramp, Soft Start Number of Outputs: 1 Synchronous Rectifier: Yes Output Phases: 1 Duty Cycle (Max): 99% Clock Sync: Yes Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 20-SSOP Purpose: Step-Up/Step-Down Supply Voltage - Operating: 3.8 V to 10.3 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1922EG-1#PBF - 123940-LTC1922EG-1#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1922EG-1#PBF
123940-LTC1922EG-1#PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1922EG-1#PBF 123940-LTC1922EG-1#PBF
Manufacturer: Linear Technology Win Source Part Number: 123940-LTC1922EG-1#P BF Packaging: Tube/Rail Output Type: Transistor Driver Topology: Full-Bridge Frequency - Switching: Up to 1MHz Control Features: Ramp, Soft Start Number of Outputs: 1 Synchronous Rectifier: Yes Output Phases: 1 Duty Cycle (Max): 99% Clock Sync: Yes Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 20-SSOP Purpose: Step-Up/Step-Down Supply Voltage - Operating: 3.8 V to 10.3 V

Manufacturer: Linear Technology
Win Source Part Number: 123940-LTC1922EG-1#PBF
Packaging: Tube/Rail
Output Type: Transistor Driver
Topology: Full-Bridge
Frequency - Switching: Up to 1MHz
Control Features: Ramp, Soft Start
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Phases: 1
Duty Cycle (Max): 99%
Clock Sync: Yes
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 20-SSOP
Purpose: Step-Up/Step-Down
Supply Voltage - Operating: 3.8 V to 10.3 V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 123940-LTC1922EG-1#PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1922EG-1#PBF
Configuration / Function Full-Bridge
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 20-SSOP
Life Cycle Stage Maturity; Active
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT3782EFE#TRPBF - 020421-LT3782EFE#TRPBF - Win Source Electronics
Specs
Configuration / Function Boost
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 28-TSSOP-EP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3855EUJ#PBF - 020625-LTC3855EUJ#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type Other; 40-QFN (6x6)
View Details
PMIC - PMIC - Voltage Regulators - Linear + Switching - LT1243CN8 - 1029992-LT1243CN8 - Win Source Electronics
Specs
Package Type DIP; Other; DIP
Special Features Multiple Outputs
IOUT 1 amps
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1506CR#PBF - 086773-LT1506CR - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; D2PAK-7
View Details