Win Source Electronics PMIC - PMIC - Voltage Regulators - Special Purpose - LTC1753CSW#PBF 123872-LTC1753CSW#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 123872-LTC1753CSW#PB F Packaging: Tube/Rail Applications: Controller, Intel Pentium III Mounting: SMD (SMT) Voltage - Input: 5V Number of Outputs: 1 Output Voltage: 1.3 V to 3.5 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 20-SOIC
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 123872-LTC1753CSW#PB F Packaging: Tube/Rail Applications: Controller, Intel Pentium III Mounting: SMD (SMT) Voltage - Input: 5V Number of Outputs: 1 Output Voltage: 1.3 V to 3.5 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 20-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Special Purpose - LTC1753CSW#PBF - 123872-LTC1753CSW#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - LTC1753CSW#PBF
123872-LTC1753CSW#PBF
PMIC - PMIC - Voltage Regulators - Special Purpose - LTC1753CSW#PBF 123872-LTC1753CSW#PBF
Manufacturer: Linear Technology Win Source Part Number: 123872-LTC1753CSW#PB F Packaging: Tube/Rail Applications: Controller, Intel Pentium III Mounting: SMD (SMT) Voltage - Input: 5V Number of Outputs: 1 Output Voltage: 1.3 V to 3.5 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 20-SOIC

Manufacturer: Linear Technology
Win Source Part Number: 123872-LTC1753CSW#PBF
Packaging: Tube/Rail
Applications: Controller, Intel Pentium III
Mounting: SMD (SMT)
Voltage - Input: 5V
Number of Outputs: 1
Output Voltage: 1.3 V to 3.5 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 20-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 123872-LTC1753CSW#PBF
Product Name PMIC - PMIC - Voltage Regulators - Special Purpose - LTC1753CSW#PBF
Package Type SOIC; Other; 20-SOIC
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - Linear - LT1763CS8#TRPBF - 020319-LT1763CS8#TRPBF - Win Source Electronics
Specs
Regulator Category Linear
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3483EDC#TRMPBF - 002770-LT3483EDC#TRMPBF - Win Source Electronics
Specs
Regulator Category Switching
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 8-DFN (2x2)
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1963AES8-3.3 - 087538-LT1963AES8-3.3 - Win Source Electronics
Specs
Regulator Category Linear
Output Voltage Type Fixed; Fixed
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3731IG#PBF - 072592-LTC3731IG#PBF - Win Source Electronics
Specs
Regulator Category Switching
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 36-SSOP
View Details