Win Source Electronics Power Supplies - Board Mount - AC DC Converters 1237773-IRM-10-12

Description
Win Source Part Number: 1237773-IRM-10-12 Category: Power Supplies - Board Mount>AC DC Converters Series: IRM-10 (10W) Type: Enclosed Features: Universal Input Package: Box Applications: ITE (Commercial) Standard Package: 270 Power (Watts): 10 W Voltage - Input: 85 ~ 305 VAC, 120 ~ 430 VDC Number of Outputs: 1 Current - Output (Max): 850mA Voltage - Output 1: 12V Efficiency: 82% Line Regulation: ±0.3% Load Regulation: ±0.5% Mounting Type: Through Hole Package / Case: 4-DIP Module Temperature Range - Operating: -30°C ~ 70°C (With Derating) Dimension: 1.80" L x 1.00" W x 0.85" H (45.7mm x 25.4mm x 21.5mm) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9510 Mfr: MEAN WELL USA Inc. Other Names: 1866-3028,IRM-10-12 Base Product Number: IRM-10 Approval Agency: CB, CE, cURus, EAC, TUV
Request a Quote Datasheet
Description
Win Source Part Number: 1237773-IRM-10-12 Category: Power Supplies - Board Mount>AC DC Converters Series: IRM-10 (10W) Type: Enclosed Features: Universal Input Package: Box Applications: ITE (Commercial) Standard Package: 270 Power (Watts): 10 W Voltage - Input: 85 ~ 305 VAC, 120 ~ 430 VDC Number of Outputs: 1 Current - Output (Max): 850mA Voltage - Output 1: 12V Efficiency: 82% Line Regulation: ±0.3% Load Regulation: ±0.5% Mounting Type: Through Hole Package / Case: 4-DIP Module Temperature Range - Operating: -30°C ~ 70°C (With Derating) Dimension: 1.80" L x 1.00" W x 0.85" H (45.7mm x 25.4mm x 21.5mm) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9510 Mfr: MEAN WELL USA Inc. Other Names: 1866-3028,IRM-10-12 Base Product Number: IRM-10 Approval Agency: CB, CE, cURus, EAC, TUV
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - AC DC Converters - 1237773-IRM-10-12 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - AC DC Converters
1237773-IRM-10-12
Power Supplies - Board Mount - AC DC Converters 1237773-IRM-10-12
Win Source Part Number: 1237773-IRM-10-12 Category: Power Supplies - Board Mount>AC DC Converters Series: IRM-10 (10W) Type: Enclosed Features: Universal Input Package: Box Applications: ITE (Commercial) Standard Package: 270 Power (Watts): 10 W Voltage - Input: 85 ~ 305 VAC, 120 ~ 430 VDC Number of Outputs: 1 Current - Output (Max): 850mA Voltage - Output 1: 12V Efficiency: 82% Line Regulation: ±0.3% Load Regulation: ±0.5% Mounting Type: Through Hole Package / Case: 4-DIP Module Temperature Range - Operating: -30°C ~ 70°C (With Derating) Dimension: 1.80" L x 1.00" W x 0.85" H (45.7mm x 25.4mm x 21.5mm) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9510 Mfr: MEAN WELL USA Inc. Other Names: 1866-3028,IRM-10-12 Base Product Number: IRM-10 Approval Agency: CB, CE, cURus, EAC, TUV

Win Source Part Number: 1237773-IRM-10-12
Category: Power Supplies - Board Mount>AC DC Converters
Series: IRM-10 (10W)
Type: Enclosed
Features: Universal Input
Package: Box
Applications: ITE (Commercial)
Standard Package: 270
Power (Watts): 10 W
Voltage - Input: 85 ~ 305 VAC, 120 ~ 430 VDC
Number of Outputs: 1
Current - Output (Max): 850mA
Voltage - Output 1: 12V
Efficiency: 82%
Line Regulation: ±0.3%
Load Regulation: ±0.5%
Mounting Type: Through Hole
Package / Case: 4-DIP Module
Temperature Range - Operating: -30°C ~ 70°C (With Derating)
Dimension: 1.80" L x 1.00" W x 0.85" H (45.7mm x 25.4mm x 21.5mm)
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9510
Mfr: MEAN WELL USA Inc.
Other Names: 1866-3028,IRM-10-12
Base Product Number: IRM-10
Approval Agency: CB, CE, cURus, EAC, TUV

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category AC-DC Converter Chips
Product Number 1237773-IRM-10-12
Product Name Power Supplies - Board Mount - AC DC Converters
Package Type DIP; Other; Box
Unlock Full Specs
to access all available technical data