Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6100IMS8#PBF 123634-LT6100IMS8#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 123634-LT6100IMS8#PB F Packaging: Tube/Rail Number of Circuits: 1 Mounting: SMD (SMT) -3db Bandwidth: 150kHz Amplifier Type: Current Sense Slew Rate: 0.05 V/μs Voltage - Input Offset: 80μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-MSOP Supply Voltage - Operating: 2.7 V to 36 V, ±1.35 V to 18 V Operating Supply Current: 60μA Channel Output Current: 15mA Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Application Field: Used in Power Management, Portable Devices, Communications & Networking, Consumer Electronics, Test & Measurement
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 123634-LT6100IMS8#PB F Packaging: Tube/Rail Number of Circuits: 1 Mounting: SMD (SMT) -3db Bandwidth: 150kHz Amplifier Type: Current Sense Slew Rate: 0.05 V/μs Voltage - Input Offset: 80μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-MSOP Supply Voltage - Operating: 2.7 V to 36 V, ±1.35 V to 18 V Operating Supply Current: 60μA Channel Output Current: 15mA Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Application Field: Used in Power Management, Portable Devices, Communications & Networking, Consumer Electronics, Test & Measurement
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6100IMS8#PBF - 123634-LT6100IMS8#PBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6100IMS8#PBF
123634-LT6100IMS8#PBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6100IMS8#PBF 123634-LT6100IMS8#PBF
Manufacturer: Linear Technology Win Source Part Number: 123634-LT6100IMS8#PB F Packaging: Tube/Rail Number of Circuits: 1 Mounting: SMD (SMT) -3db Bandwidth: 150kHz Amplifier Type: Current Sense Slew Rate: 0.05 V/μs Voltage - Input Offset: 80μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-MSOP Supply Voltage - Operating: 2.7 V to 36 V, ±1.35 V to 18 V Operating Supply Current: 60μA Channel Output Current: 15mA Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Application Field: Used in Power Management, Portable Devices, Communications & Networking, Consumer Electronics, Test & Measurement

Manufacturer: Linear Technology
Win Source Part Number: 123634-LT6100IMS8#PBF
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: SMD (SMT)
-3db Bandwidth: 150kHz
Amplifier Type: Current Sense
Slew Rate: 0.05 V/μs
Voltage - Input Offset: 80μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-MSOP
Supply Voltage - Operating: 2.7 V to 36 V, ±1.35 V to 18 V
Operating Supply Current: 60μA
Channel Output Current: 15mA
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, Portable Devices, Communications & Networking, Consumer Electronics, Test & Measurement

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 123634-LT6100IMS8#PBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6100IMS8#PBF
Supply Voltage (VS) 2.7 to 36 volts
Source Current (IS) 0.0600 milliamps
VOS 0.0800 millivolts
Slew Rate 0.0500 V/µs
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1356CN - 072261-LT1356CN - Win Source Electronics
Specs
Supply Voltage (VS) 2.5 to 15 volts
Source Current (IS) 1 milliamps
VOS 0.3000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1354CS8#PBF - 020252-LT1354CS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.5 to 15 volts
Source Current (IS) 1 milliamps
VOS 0.3000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1801IDD#PBF - 1058792-LT1801IDD#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.3 to 12.6 volts
Source Current (IS) 1.6 milliamps
VOS 0.0750 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1468IS8#TRPBF - 1058339-LT1468IS8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 4.5 to 15 volts
Source Current (IS) 3.9 milliamps
VOS 0.0300 millivolts
View Details