Manufacturer: Maxwell Technologies Inc.
Win Source Part Number: 1235638-PC10HT-90
Series: PC
Packaging: Tray
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Termination: PC Pins
Package: Radial, Can, Horizontal
Capacitance: 10F
Lead Spacing: 0.201" (5.10mm)
ESR (Equivalent Series Resistance): 180 mOhm
Lifetime @ Temp.: 1000 Hrs @ 85°C
Size: 1.413" L x 0.929" W (35.90mm x 23.60mm)
Part Status: Obsolete(EOL)
Categories: Capacitors
Manufacturer Homepage: www.maxwell.com
Height - Seated (Maximum): 0.197" (5.00mm)
Voltage Rating DC: 2.2V
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Capacitors |
| Product Number | 1235638-PC10HT-90 |
| Product Name | Electric Double Layer Capacitors, Supercaps - PC10HT-90 |
| Technology | Multilayer |