Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1176CSW#TRPBF 123527-LT1176CSW#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 123527-LT1176CSW#TRP BF Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck, Flyback Frequency - Switching: 100kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 1.2A (Switch) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 20-SOIC Purpose: Step-Up, Step-Down, Step-Up/Step-Down Maximum Input Voltage: 35V Nominal Output Voltage (Min/Fixed): 2.21V Maximum Output Voltage: 31.5V Minimum Input Voltage: 8V
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 123527-LT1176CSW#TRP BF Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck, Flyback Frequency - Switching: 100kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 1.2A (Switch) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 20-SOIC Purpose: Step-Up, Step-Down, Step-Up/Step-Down Maximum Input Voltage: 35V Nominal Output Voltage (Min/Fixed): 2.21V Maximum Output Voltage: 31.5V Minimum Input Voltage: 8V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1176CSW#TRPBF - 123527-LT1176CSW#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1176CSW#TRPBF
123527-LT1176CSW#TRPBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1176CSW#TRPBF 123527-LT1176CSW#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 123527-LT1176CSW#TRP BF Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck, Flyback Frequency - Switching: 100kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 1.2A (Switch) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 20-SOIC Purpose: Step-Up, Step-Down, Step-Up/Step-Down Maximum Input Voltage: 35V Nominal Output Voltage (Min/Fixed): 2.21V Maximum Output Voltage: 31.5V Minimum Input Voltage: 8V

Manufacturer: Linear Technology
Win Source Part Number: 123527-LT1176CSW#TRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck, Flyback
Frequency - Switching: 100kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 1.2A (Switch)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 20-SOIC
Purpose: Step-Up, Step-Down, Step-Up/Step-Down
Maximum Input Voltage: 35V
Nominal Output Voltage (Min/Fixed): 2.21V
Maximum Output Voltage: 31.5V
Minimum Input Voltage: 8V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 123527-LT1176CSW#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1176CSW#TRPBF
Configuration / Function Buck, Flyback
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOIC; Other; 20-SOIC
Life Cycle Stage Maturity; Active
Special Features Multiple Outputs; Synchronous Rectification
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1507CS8 - 072283-LT1507CS8 - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Fixed; Fixed
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3411AEMS#TRPBF - 102187-LTC3411AEMS#TRPBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 10-MSOP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3483EDC#TRMPBF - 002770-LT3483EDC#TRMPBF - Win Source Electronics
Specs
Configuration / Function Buck, Boost, Charge Pump, Flyback
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 8-DFN (2x2)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3414EFE#TRPBF - 020574-LTC3414EFE#TRPBF - Win Source Electronics
Specs
Configuration / Function Buck; Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SSOP; Other; 20-TSSOP-EP
View Details