Win Source Electronics PMIC - PMIC - Voltage Regulators - Linear - LT1129CQ-3.3#TRPBF 123420-LT1129CQ-3.3#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 123420-LT1129CQ-3.3# TRPBF Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.45V @ 700mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 700mA Family Name: LT1129 Output Voltage: 3.3V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C Case / Package: 5-DDPAK Maximum Input Voltage: 30V Nominal Output Voltage (Min/Fixed): 3.3V Dropout Voltage-Max: 0.7V @ 700mA Operating Supply Current: 70μA to 90mA PSRR: 64dB (120Hz) Protection Features: Over Temperature, Reverse Polarity Alternative Parts (Cross-Reference): MIC29371-3.3WU; MIC29371-3.3WUTR; MIC29151-3.3BU; Introduction Date: January 10, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 123420-LT1129CQ-3.3# TRPBF Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.45V @ 700mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 700mA Family Name: LT1129 Output Voltage: 3.3V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C Case / Package: 5-DDPAK Maximum Input Voltage: 30V Nominal Output Voltage (Min/Fixed): 3.3V Dropout Voltage-Max: 0.7V @ 700mA Operating Supply Current: 70μA to 90mA PSRR: 64dB (120Hz) Protection Features: Over Temperature, Reverse Polarity Alternative Parts (Cross-Reference): MIC29371-3.3WU; MIC29371-3.3WUTR; MIC29151-3.3BU; Introduction Date: January 10, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - LT1129CQ-3.3#TRPBF - 123420-LT1129CQ-3.3#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LT1129CQ-3.3#TRPBF
123420-LT1129CQ-3.3#TRPBF
PMIC - PMIC - Voltage Regulators - Linear - LT1129CQ-3.3#TRPBF 123420-LT1129CQ-3.3#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 123420-LT1129CQ-3.3# TRPBF Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.45V @ 700mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 700mA Family Name: LT1129 Output Voltage: 3.3V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C Case / Package: 5-DDPAK Maximum Input Voltage: 30V Nominal Output Voltage (Min/Fixed): 3.3V Dropout Voltage-Max: 0.7V @ 700mA Operating Supply Current: 70μA to 90mA PSRR: 64dB (120Hz) Protection Features: Over Temperature, Reverse Polarity Alternative Parts (Cross-Reference): MIC29371-3.3WU; MIC29371-3.3WUTR; MIC29151-3.3BU; Introduction Date: January 10, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 123420-LT1129CQ-3.3#TRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.45V @ 700mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 700mA
Family Name: LT1129
Output Voltage: 3.3V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C
Case / Package: 5-DDPAK
Maximum Input Voltage: 30V
Nominal Output Voltage (Min/Fixed): 3.3V
Dropout Voltage-Max: 0.7V @ 700mA
Operating Supply Current: 70μA to 90mA
PSRR: 64dB (120Hz)
Protection Features: Over Temperature, Reverse Polarity
Alternative Parts (Cross-Reference): MIC29371-3.3WU; MIC29371-3.3WUTR; MIC29151-3.3BU;
Introduction Date: January 10, 1996
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Linear Voltage Regulators
Product Number 123420-LT1129CQ-3.3#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - Linear - LT1129CQ-3.3#TRPBF
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed
Package Type DPAK; Other; 5-DDPAK
Life Cycle Stage Maturity; Active
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - Linear - LT1763IS8-1.8#PBF - 1058648-LT1763IS8-1.8#PBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Voltage Type Fixed; Fixed
Package Type SOIC; Other; 8-SOIC
View Details
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear - 1095725-SPX1585U-L - Win Source Electronics
Specs
Regulator Type Standard; Low Dropout
Package Type Other; Bulk
View Details
PMIC - PMIC - Voltage Regulators - Linear Regulator Controllers - LT1573CS8-2.5 - 072288-LT1573CS8-2.5 - Win Source Electronics
Specs
Output Polarity Positive
Package Type SOIC; Other; 8-SOIC
Life Cycle Stage Maturity; Active
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1587CM#TRPBF - 112930-LT1587CM#TRPBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Adjustable / Variable; Adjustable
View Details