Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6600CS8-2.5#PBF 123385-LT6600CS8-2.5#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 123385-LT6600CS8-2.5 #PBF Packaging: Tube/Rail Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Differential Amplifier Type: Differential Current - Input Bias: 15μA Voltage - Input Offset: 5mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SO Supply Voltage - Operating: 3 V to 11 V, ±1.5 V to 5.5 V Operating Supply Current: 28mA Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 123385-LT6600CS8-2.5 #PBF Packaging: Tube/Rail Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Differential Amplifier Type: Differential Current - Input Bias: 15μA Voltage - Input Offset: 5mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SO Supply Voltage - Operating: 3 V to 11 V, ±1.5 V to 5.5 V Operating Supply Current: 28mA Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6600CS8-2.5#PBF - 123385-LT6600CS8-2.5#PBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6600CS8-2.5#PBF
123385-LT6600CS8-2.5#PBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6600CS8-2.5#PBF 123385-LT6600CS8-2.5#PBF
Manufacturer: Linear Technology Win Source Part Number: 123385-LT6600CS8-2.5 #PBF Packaging: Tube/Rail Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Differential Amplifier Type: Differential Current - Input Bias: 15μA Voltage - Input Offset: 5mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SO Supply Voltage - Operating: 3 V to 11 V, ±1.5 V to 5.5 V Operating Supply Current: 28mA Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 123385-LT6600CS8-2.5#PBF
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Differential
Amplifier Type: Differential
Current - Input Bias: 15μA
Voltage - Input Offset: 5mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SO
Supply Voltage - Operating: 3 V to 11 V, ±1.5 V to 5.5 V
Operating Supply Current: 28mA
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 123385-LT6600CS8-2.5#PBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6600CS8-2.5#PBF
Supply Voltage (VS) 3 to 11 volts
Source Current (IS) 28 milliamps
VOS 5 millivolts
IBIAS 15 µA
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1006CN8 - 072148-LT1006CN8 - Win Source Electronics
Specs
Supply Voltage (VS) 5 to 30 volts
Source Current (IS) 0.3600 milliamps
VOS 0.0300 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1884AIS8#TRPBF - 1058862-LT1884AIS8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.7 to 36 volts
Source Current (IS) 0.8500 milliamps
VOS 0.0250 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1490AHS8#PBF - 1058351-LT1490AHS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2 to 44 volts
Source Current (IS) 0.0500 milliamps
VOS 0.1500 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1358IS8#PBF - 1058164-LT1358IS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.5 to 15 volts
Source Current (IS) 2 milliamps
VOS 0.2000 millivolts
View Details