Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3506AEDHD#TRPBF 123146-LT3506AEDHD#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 123146-LT3506AEDHD#T RPBF Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck Frequency - Switching: 1.1MHz Number of Outputs: 2 Synchronous Rectifier: No Output Current: 1.6A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-DFN (5x4) Purpose: Step-Down Maximum Input Voltage: 25V Nominal Output Voltage (Min/Fixed): 0.8V Maximum Output Voltage: 22V Minimum Input Voltage: 3.6V Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 123146-LT3506AEDHD#T RPBF Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck Frequency - Switching: 1.1MHz Number of Outputs: 2 Synchronous Rectifier: No Output Current: 1.6A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-DFN (5x4) Purpose: Step-Down Maximum Input Voltage: 25V Nominal Output Voltage (Min/Fixed): 0.8V Maximum Output Voltage: 22V Minimum Input Voltage: 3.6V Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3506AEDHD#TRPBF - 123146-LT3506AEDHD#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3506AEDHD#TRPBF
123146-LT3506AEDHD#TRPBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3506AEDHD#TRPBF 123146-LT3506AEDHD#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 123146-LT3506AEDHD#T RPBF Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck Frequency - Switching: 1.1MHz Number of Outputs: 2 Synchronous Rectifier: No Output Current: 1.6A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-DFN (5x4) Purpose: Step-Down Maximum Input Voltage: 25V Nominal Output Voltage (Min/Fixed): 0.8V Maximum Output Voltage: 22V Minimum Input Voltage: 3.6V Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 123146-LT3506AEDHD#TRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 1.1MHz
Number of Outputs: 2
Synchronous Rectifier: No
Output Current: 1.6A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-DFN (5x4)
Purpose: Step-Down
Maximum Input Voltage: 25V
Nominal Output Voltage (Min/Fixed): 0.8V
Maximum Output Voltage: 22V
Minimum Input Voltage: 3.6V
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 123146-LT3506AEDHD#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3506AEDHD#TRPBF
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 16-DFN (5x4)
Life Cycle Stage Maturity; Active
Special Features Multiple Outputs; Synchronous Rectification
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - Linear + Switching - LT1105IN - 1016774-LT1105IN - Win Source Electronics
Specs
Package Type DIP; Other; DIP
Output Voltage 20 volts
Operating Temperature -40 C (-40 F)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1534IS-1#PBF - 020276-LT1534IS-1#PBF - Win Source Electronics
Specs
Configuration / Function Boost, Cuk, Flyback
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOIC; Other; 16-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3580IMS8E#PBF - 072381-LT3580IMS8E#PBF - Win Source Electronics
Specs
Configuration / Function Boost, Cuk, SEPIC
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 8-MSOP-EP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1266CS-3.3 - 072445-LTC1266CS-3.3 - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type SOIC; Other; 16-SOIC
View Details