Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1076CR#TRPBF 123129-LT1076CR#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 123129-LT1076CR#TRPB F Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck, Boost, Flyback Frequency - Switching: 100kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 2A (Switch) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: D2PAK-7 Purpose: Step-Up, Step-Down, Step-Up/Step-Down Maximum Input Voltage: 45V Nominal Output Voltage (Min/Fixed): 2.5V Maximum Output Voltage: 35V Minimum Input Voltage: 8V
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 123129-LT1076CR#TRPB F Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck, Boost, Flyback Frequency - Switching: 100kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 2A (Switch) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: D2PAK-7 Purpose: Step-Up, Step-Down, Step-Up/Step-Down Maximum Input Voltage: 45V Nominal Output Voltage (Min/Fixed): 2.5V Maximum Output Voltage: 35V Minimum Input Voltage: 8V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1076CR#TRPBF - 123129-LT1076CR#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1076CR#TRPBF
123129-LT1076CR#TRPBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1076CR#TRPBF 123129-LT1076CR#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 123129-LT1076CR#TRPB F Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck, Boost, Flyback Frequency - Switching: 100kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 2A (Switch) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: D2PAK-7 Purpose: Step-Up, Step-Down, Step-Up/Step-Down Maximum Input Voltage: 45V Nominal Output Voltage (Min/Fixed): 2.5V Maximum Output Voltage: 35V Minimum Input Voltage: 8V

Manufacturer: Linear Technology
Win Source Part Number: 123129-LT1076CR#TRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck, Boost, Flyback
Frequency - Switching: 100kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 2A (Switch)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: D2PAK-7
Purpose: Step-Up, Step-Down, Step-Up/Step-Down
Maximum Input Voltage: 45V
Nominal Output Voltage (Min/Fixed): 2.5V
Maximum Output Voltage: 35V
Minimum Input Voltage: 8V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 123129-LT1076CR#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1076CR#TRPBF
Configuration / Function Buck, Boost, Flyback
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; D2PAK-7
Life Cycle Stage Maturity; Active
Special Features Multiple Outputs; Synchronous Rectification
Unlock Full Specs
to access all available technical data