Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6409CUDB#PBF 1229339-LTC6409CUDB#PBF

Description
Manufacturer: Linear Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1229339-LTC6409CUDB# PBF Bandwidth: 10 GHz Slew Rate: 3300 V/µs Number of Channels: 1 Number of Pins: 10 Output Current: 95 mA Number of Amplifiers: 1 Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps Case / Package: QFN Alternative Parts (Cross-Reference): LTC6409CUDBPBF; Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited RoHS: Compliant Min Operating Temperature: 0 °C REACH SVHC: No SVHC Max Supply Voltage: 5.25 V Min Supply Voltage: 2.7 V Max Operating Temperature: 70 °C Input Offset Voltage (Vos): 300 µV Nominal Gain Bandwidth Product: 10 GHz
Request a Quote
Description
Manufacturer: Linear Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1229339-LTC6409CUDB# PBF Bandwidth: 10 GHz Slew Rate: 3300 V/µs Number of Channels: 1 Number of Pins: 10 Output Current: 95 mA Number of Amplifiers: 1 Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps Case / Package: QFN Alternative Parts (Cross-Reference): LTC6409CUDBPBF; Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited RoHS: Compliant Min Operating Temperature: 0 °C REACH SVHC: No SVHC Max Supply Voltage: 5.25 V Min Supply Voltage: 2.7 V Max Operating Temperature: 70 °C Input Offset Voltage (Vos): 300 µV Nominal Gain Bandwidth Product: 10 GHz
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6409CUDB#PBF - 1229339-LTC6409CUDB#PBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6409CUDB#PBF
1229339-LTC6409CUDB#PBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6409CUDB#PBF 1229339-LTC6409CUDB#PBF
Manufacturer: Linear Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1229339-LTC6409CUDB# PBF Bandwidth: 10 GHz Slew Rate: 3300 V/µs Number of Channels: 1 Number of Pins: 10 Output Current: 95 mA Number of Amplifiers: 1 Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps Case / Package: QFN Alternative Parts (Cross-Reference): LTC6409CUDBPBF; Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited RoHS: Compliant Min Operating Temperature: 0 °C REACH SVHC: No SVHC Max Supply Voltage: 5.25 V Min Supply Voltage: 2.7 V Max Operating Temperature: 70 °C Input Offset Voltage (Vos): 300 µV Nominal Gain Bandwidth Product: 10 GHz

Manufacturer: Linear Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1229339-LTC6409CUDB#PBF
Bandwidth: 10 GHz
Slew Rate: 3300 V/µs
Number of Channels: 1
Number of Pins: 10
Output Current: 95 mA
Number of Amplifiers: 1
Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Case / Package: QFN
Alternative Parts (Cross-Reference): LTC6409CUDBPBF;
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Min Operating Temperature: 0 °C
REACH SVHC: No SVHC
Max Supply Voltage: 5.25 V
Min Supply Voltage: 2.7 V
Max Operating Temperature: 70 °C
Input Offset Voltage (Vos): 300 µV
Nominal Gain Bandwidth Product: 10 GHz

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 1229339-LTC6409CUDB#PBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6409CUDB#PBF
Standards RoHS
VOS 0.3000 millivolts
GBW 10000 MHz
Slew Rate 3300 V/µs
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1795ISW#PBF - 1058781-LT1795ISW#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 5 to 15 volts
Source Current (IS) 29 milliamps
VOS 3 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1211CS8#PBF - 020240-LT1211CS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.5 to 36 volts
Source Current (IS) 1.8 milliamps
VOS 0.1500 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1810IMS8#PBF - 1058815-LT1810IMS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.5 to 12.6 volts
Source Current (IS) 15 milliamps
VOS 0.8000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6105CMS8 - 088150-LT6105CMS8 - Win Source Electronics
Specs
Supply Voltage (VS) 2.85 to 36 volts
Source Current (IS) 0.2400 milliamps
VOS 0.1000 millivolts
View Details