Manufacturer: Linear Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1228408-LTC7149IUFD#
Output Type: Adjustable
Number of Pins: 28
Number of Outputs: 1
Output Configuration: Negative
Synchronous Rectifier: Yes
Output Current: 4 A
Output Voltage: -28 V
Categories: PMIC - Voltage Regulators - Linear+Switching
Case / Package: QFN
Max Input Voltage: 60 V
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Switching Frequency: 1 MHz
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
Schedule B: 8542390000, 8542390000
REACH SVHC: No SVHC
Min Input Voltage: 3.4 V
Max Operating Temperature: 125 °C
Max Output Voltage: -28 V
Min Output Voltage: 0 V
| Win Source Electronics | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 1228408-LTC7149IUFD#PBF |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear + Switching - LTC7149IUFD#PBF |
| Output Polarity | Negative |
| Output Voltage Type | Adjustable / Variable; Adjustable |
| Package Type | Other; QFN |
| Special Features | Multiple Outputs |