Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6253HTS8#TRPBF 1228380-LTC6253HTS8#TRPBF

Description
Manufacturer: Linear Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1228380-LTC6253HTS8# TRPBF Number of Circuits: 2 Number of Elements: 2 -3db Bandwidth: 400 MHz Slew Rate: 280 V/µs Gain Bandwidth Product: 720 MHz Number of Pins: 8 Common Mode Rejection Ratio: 85 dB Input Bias Current: 1.4 µA Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps Case / Package: SOT-23-8 Operating Supply Current: 4.25 mA Output Current per Channel: 100 mA Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 5.25 V Min Supply Voltage: 2.5 V Max Operating Temperature: 125 °C Max Dual Supply Voltage: 2.625 V Min Dual Supply Voltage: 1.25 V Power Supply Rejection Ratio (PSRR): 68 dB Voltage Gain: 95.56 dB Input Offset Voltage (Vos): 100 µV
Request a Quote
Description
Manufacturer: Linear Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1228380-LTC6253HTS8# TRPBF Number of Circuits: 2 Number of Elements: 2 -3db Bandwidth: 400 MHz Slew Rate: 280 V/µs Gain Bandwidth Product: 720 MHz Number of Pins: 8 Common Mode Rejection Ratio: 85 dB Input Bias Current: 1.4 µA Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps Case / Package: SOT-23-8 Operating Supply Current: 4.25 mA Output Current per Channel: 100 mA Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 5.25 V Min Supply Voltage: 2.5 V Max Operating Temperature: 125 °C Max Dual Supply Voltage: 2.625 V Min Dual Supply Voltage: 1.25 V Power Supply Rejection Ratio (PSRR): 68 dB Voltage Gain: 95.56 dB Input Offset Voltage (Vos): 100 µV
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6253HTS8#TRPBF - 1228380-LTC6253HTS8#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6253HTS8#TRPBF
1228380-LTC6253HTS8#TRPBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6253HTS8#TRPBF 1228380-LTC6253HTS8#TRPBF
Manufacturer: Linear Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1228380-LTC6253HTS8# TRPBF Number of Circuits: 2 Number of Elements: 2 -3db Bandwidth: 400 MHz Slew Rate: 280 V/µs Gain Bandwidth Product: 720 MHz Number of Pins: 8 Common Mode Rejection Ratio: 85 dB Input Bias Current: 1.4 µA Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps Case / Package: SOT-23-8 Operating Supply Current: 4.25 mA Output Current per Channel: 100 mA Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 5.25 V Min Supply Voltage: 2.5 V Max Operating Temperature: 125 °C Max Dual Supply Voltage: 2.625 V Min Dual Supply Voltage: 1.25 V Power Supply Rejection Ratio (PSRR): 68 dB Voltage Gain: 95.56 dB Input Offset Voltage (Vos): 100 µV

Manufacturer: Linear Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1228380-LTC6253HTS8#TRPBF
Number of Circuits: 2
Number of Elements: 2
-3db Bandwidth: 400 MHz
Slew Rate: 280 V/µs
Gain Bandwidth Product: 720 MHz
Number of Pins: 8
Common Mode Rejection Ratio: 85 dB
Input Bias Current: 1.4 µA
Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Case / Package: SOT-23-8
Operating Supply Current: 4.25 mA
Output Current per Channel: 100 mA
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Supply Voltage: 5.25 V
Min Supply Voltage: 2.5 V
Max Operating Temperature: 125 °C
Max Dual Supply Voltage: 2.625 V
Min Dual Supply Voltage: 1.25 V
Power Supply Rejection Ratio (PSRR): 68 dB
Voltage Gain: 95.56 dB
Input Offset Voltage (Vos): 100 µV

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 1228380-LTC6253HTS8#TRPBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6253HTS8#TRPBF
Standards RoHS
Source Current (IS) 4.25 milliamps
VOS 0.1000 millivolts
IBIAS 1.4 µA
GBW 720 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1363CS8 - 089213-LT1363CS8 - Win Source Electronics
Specs
Supply Voltage (VS) 5 to 36 volts
Source Current (IS) 6.3 milliamps
VOS 0.5000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1013DS8#TRPBF - 072156-LT1013DS8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 4 to 44 volts
Source Current (IS) 0.3500 milliamps
VOS 0.2000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1638IS8#TRPBF - 1058552-LT1638IS8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.5 to 44 volts
Source Current (IS) 0.2050 milliamps
VOS 0.2500 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1124AIS8#TRPBF - 1057872-LT1124AIS8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 4 to 18 volts
Source Current (IS) 2.3 milliamps
VOS 0.0200 millivolts
View Details