Win Source Part Number: 1227088-SD51
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Bulk
Standard Package: 10
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 45 V
Current - Average Rectified (Io): 60A
Mounting Type: Stud Mount
Package / Case: DO-203AB, DO-5, Stud
Supplier Device Package: DO-5
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8541.10.0080
Mfr: Solid State Inc.
Other Names: 2383-SD51
| Win Source Electronics | |
|---|---|
| Product Category | Schottky Diodes |
| Product Number | 1227088-SD51 |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Single |
| Package | DO-203AB, DO-5, Stud |