Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1934ES6#TRPBF 122682-LT1934ES6#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 122682-LT1934ES6#TRP BF Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck Number of Outputs: 1 Synchronous Rectifier: No Output Current: 300mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TA) Case / Package: TSOT-23-6 Purpose: Step-Down Maximum Input Voltage: 34V Nominal Output Voltage (Min/Fixed): 1.25V Maximum Output Voltage: 29.92V Minimum Input Voltage: 3.2V Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 122682-LT1934ES6#TRP BF Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck Number of Outputs: 1 Synchronous Rectifier: No Output Current: 300mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TA) Case / Package: TSOT-23-6 Purpose: Step-Down Maximum Input Voltage: 34V Nominal Output Voltage (Min/Fixed): 1.25V Maximum Output Voltage: 29.92V Minimum Input Voltage: 3.2V Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1934ES6#TRPBF - 122682-LT1934ES6#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1934ES6#TRPBF
122682-LT1934ES6#TRPBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1934ES6#TRPBF 122682-LT1934ES6#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 122682-LT1934ES6#TRP BF Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck Number of Outputs: 1 Synchronous Rectifier: No Output Current: 300mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TA) Case / Package: TSOT-23-6 Purpose: Step-Down Maximum Input Voltage: 34V Nominal Output Voltage (Min/Fixed): 1.25V Maximum Output Voltage: 29.92V Minimum Input Voltage: 3.2V Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 122682-LT1934ES6#TRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 300mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C (TA)
Case / Package: TSOT-23-6
Purpose: Step-Down
Maximum Input Voltage: 34V
Nominal Output Voltage (Min/Fixed): 1.25V
Maximum Output Voltage: 29.92V
Minimum Input Voltage: 3.2V
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 122682-LT1934ES6#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1934ES6#TRPBF
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOT23; Other; TSOT-23-6
Life Cycle Stage Maturity; Active
Special Features Multiple Outputs; Synchronous Rectification
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1624CS8#TRPBF - 002805-LTC1624CS8#TRPBF - Win Source Electronics
Specs
Configuration / Function Buck, Boost, SEPIC
Output Voltage Type Transistor Driver
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1765EFE-1.8#PBF - 020337-LT1765EFE-1.8#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Fixed; Fixed
Package Type SSOP; Other; 16-TSSOP-EP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3464ETS8#TRMPBF - 020395-LT3464ETS8#TRMPBF - Win Source Electronics
Specs
Configuration / Function Boost
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOT23; Other; TSOT-23-8
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3113IFE#PBF - 020560-LTC3113IFE#PBF - Win Source Electronics
Specs
Configuration / Function Buck-Boost
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SSOP; Other; 20-TSSOP-EP
View Details