Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1174CS8-3.3#PBF 122631-LTC1174CS8-3.3#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 122631-LTC1174CS8-3. 3#PBF Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Fixed Topology: Buck, Buck-Boost Frequency - Switching: 200kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 340mA, 600mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-SOIC Purpose: Step-Up, Step-Down, Step-Up/Step-Down Maximum Input Voltage: 13.5V Nominal Output Voltage (Min/Fixed): 3.3V Minimum Input Voltage: 4V
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 122631-LTC1174CS8-3. 3#PBF Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Fixed Topology: Buck, Buck-Boost Frequency - Switching: 200kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 340mA, 600mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-SOIC Purpose: Step-Up, Step-Down, Step-Up/Step-Down Maximum Input Voltage: 13.5V Nominal Output Voltage (Min/Fixed): 3.3V Minimum Input Voltage: 4V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1174CS8-3.3#PBF - 122631-LTC1174CS8-3.3#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1174CS8-3.3#PBF
122631-LTC1174CS8-3.3#PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1174CS8-3.3#PBF 122631-LTC1174CS8-3.3#PBF
Manufacturer: Linear Technology Win Source Part Number: 122631-LTC1174CS8-3. 3#PBF Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Fixed Topology: Buck, Buck-Boost Frequency - Switching: 200kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 340mA, 600mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-SOIC Purpose: Step-Up, Step-Down, Step-Up/Step-Down Maximum Input Voltage: 13.5V Nominal Output Voltage (Min/Fixed): 3.3V Minimum Input Voltage: 4V

Manufacturer: Linear Technology
Win Source Part Number: 122631-LTC1174CS8-3.3#PBF
Packaging: Tube/Rail
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Buck, Buck-Boost
Frequency - Switching: 200kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 340mA, 600mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 8-SOIC
Purpose: Step-Up, Step-Down, Step-Up/Step-Down
Maximum Input Voltage: 13.5V
Nominal Output Voltage (Min/Fixed): 3.3V
Minimum Input Voltage: 4V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 122631-LTC1174CS8-3.3#PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1174CS8-3.3#PBF
Configuration / Function Buck, Buck-Boost
Output Voltage Type Fixed; Fixed
Package Type SOIC; Other; 8-SOIC
Life Cycle Stage Maturity; Active
Special Features Multiple Outputs; Synchronous Rectification
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3855EUJ#PBF - 020625-LTC3855EUJ#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type Other; 40-QFN (6x6)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1373CS8#PBF - 072266-LT1373CS8#PBF - Win Source Electronics
Specs
Configuration / Function Buck, Boost, Cuk, Flyback, Forward Converter, SEPIC
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1935ES5#TRPBF - 020346-LT1935ES5#TRPBF - Win Source Electronics
Specs
Configuration / Function Boost, Flyback, SEPIC
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOT23; Other; TSOT-23-5
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1176CN8-5#PBF - 072229-LT1176CN8-5#PBF - Win Source Electronics
Specs
Configuration / Function Buck, Flyback
Output Voltage Type Fixed; Fixed
Package Type DIP; Other; 8-PDIP
View Details